Status: | Unknown |
---|---|
Series: | DSLP Biased Series |
RoHS: | Unknown |
Reverse Stand-Off Voltage Vrwm | - |
---|---|
No. of Pins | 6Pins |
TVS Thyristor Case Style | SOT-23 |
Thyristor Type | SIDAC |
Breakover Voltage Vbo Max | - |
No. of Circuits | 1Circuits |
Peak Pulse Current Ippm | 35A |
Peak Off-State Voltage Vdrm | 12V |
Product Range | DSLP Biased Series |
SVHC | No SVHC (12-Jan-2017) |
Sidactor, 12V, 30A Sot23-6L, Roh/ Tr Rohs Compliant: Yes |Littelfuse DSLP0120T023G6RP | Newark Electronics |
DSLP Series 12 V 300 pA Surface Mount SIDACtor Protection Thyristor - SOT-23-6 | Future Electronics |
PROTECTION THYRISTOR, 12V, 35A, SOT-23 | Farnell |
Where can I find additional details, specifications and documents for a DSLP0120T023G6RP?
Additional datasheets, footprints and schematics for DSLP0120T023G6RP are listed on our Part Details page. You can also find images and similar parts to DSLP0120T023G6RP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSLP0120T023G6RP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSLP0120T023G6RP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSLP0120T023G6RP fall under?
The DSLP0120T023G6RP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Thyristors.
Can I view similar or alternative parts?
You can view similar parts to DSLP0120T023G6RP when available in the TVS Thyristors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSLP0120T023G6RP you can contact the distributor directly for product support, shipping queries etc.
Is the DSLP0120T023G6RP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSLP0120T023G6RP have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Farnell have stock available or on a lead time for DSLP0120T023G6RP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSLP0120T023G6RP often in real-time on the comparison pages.
What if I can't find stock of DSLP0120T023G6RP?
You can fill out our help required form which you can use to request a quote for DSLP0120T023G6RP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.