Status: | Active |
---|---|
Series: | DSL03 |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.58
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
2,972
in stock
|
Buy Now | |
element14
from US$0.32
|
2,972
in stock
|
Buy Now | |
Farnell
from US$0.28
|
2,972
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now |
High surge capability to comply with GR-1089 and ITU-T K20/21 |
Keeps its peak power capability up to Tjmax |
Voltages: 10, 22 and 24 V |
Low capacitance device: Ctyp= 0.5 pF |
RoHS package |
Low leakage current: 0.2 μA at 25 °C |
Complies with the following standards Telcordia GR-10892.5 kV 2/10 μs - 500 A 2/10 μsAC power fault tests ITU-T K20/21/456 kV 10/700 μs - 150 A 5/310 μspower induction testspower contact tests IEC 61000-4-2, level 415 kV (air discharge)8 kV (contact discharge IEC 61000-4-5, level 2±1 kV, 42 Ω MIL STD 883G-Method 3015-7: Class 38 kV (human body model) |
Telcordia GR-10892.5 kV 2/10 μs - 500 A 2/10 μsAC power fault tests |
2.5 kV 2/10 μs - 500 A 2/10 μs |
AC power fault tests |
ITU-T K20/21/456 kV 10/700 μs - 150 A 5/310 μspower induction testspower contact tests |
6 kV 10/700 μs - 150 A 5/310 μs |
power induction tests |
power contact tests |
IEC 61000-4-2, level 415 kV (air discharge)8 kV (contact discharge |
15 kV (air discharge) |
8 kV (contact discharge |
IEC 61000-4-5, level 2±1 kV, 42 Ω |
±1 kV, 42 Ω |
MIL STD 883G-Method 3015-7: Class 38 kV (human body model) |
8 kV (human body model) |
Product Specifications |
---|
DS8695 Low capacitance TVS for high speed lines such as xDSL |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
STMicroelectronics, DSL03-024SC6 | RS |
Esd Protection Device, 55 V, 24 V, Sot-23, 6 Rohs Compliant: Yes |Stmicroelectronics DSL03-024SC6 | Newark Electronics |
ESD PROTECTION, 24V, SOT-23-6 | element14 |
ESD Suppressor 15KV/8KV 6-Pin SOT-23 T/R | EBV Elektronik |
DSL03 Series Uni-Directional Surface Mount TVS Diode - SOT-23-6 | Future Electronics |
Where can I find additional details, specifications and documents for a DSL03-024SC6?
Additional datasheets, footprints and schematics for DSL03-024SC6 are listed on our Part Details page. You can also find images and similar parts to DSL03-024SC6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSL03-024SC6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSL03-024SC6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSL03-024SC6 fall under?
The DSL03-024SC6 is listed under Protections and EMI filters > Thyristor surge suppressor (TSS).
Can I view similar or alternative parts?
You can view similar parts to DSL03-024SC6 when available in the Thyristor surge suppressor (TSS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSL03-024SC6 you can contact the distributor directly for product support, shipping queries etc.
Is the DSL03-024SC6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for DSL03-024SC6 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for DSL03-024SC6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSL03-024SC6 often in real-time on the comparison pages.
What if I can't find stock of DSL03-024SC6?
You can fill out our help required form which you can use to request a quote for DSL03-024SC6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.