DSL01-008SC5 Thyristor surge suppressor (TSS) by STMicroelectronics

Secondary protection for DSL lines

Status: Active
Series: DSL01-xxxSC5
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

This device combines a Transil used for low energy surges and a Trisilâ„¢ for high energy surges. This combination provides a surge / capacitance trade-off compatible with high debit rates such as ADSL2+ and VDSL. The combination on the same die makes it compatible with SOT23-5L package.

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for Farnell
Farnell
from US$0.26
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.26
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.24
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.26
-
Buy Now
Logo for element14
element14
from US$0.26
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Low capacitance devices: DSL01-xxxSC5: Delta Ctyp= 3.5 pF
DSL01-xxxSC5: Delta Ctyp= 3.5 pF
High surge capability: 30 A - 8/20 μs
Voltage: 8 V, 10.5 V, 16 V, and 24 V
RoHS package
Benefits Transilâ„¢ mode will clamp ESD and low energy surges without disturbing line drivers during transmission while high energy surges will be short circuited to avoid line driver damage. The low capacitance makes it suitable for ADSL2+ and VDSL signals.
Transilâ„¢ mode will clamp ESD and low energy surges without disturbing line drivers during transmission while high energy surges will be short circuited to avoid line driver damage.
The low capacitance makes it suitable for ADSL2+ and VDSL signals.
Complies with the following standards IEC 61000-4-2, level 415 kV (air discharge)8 kV (contact discharge) MIL STD 883G-Method 3015-7: Class 325 kV (Human body model) IEC 61000-4-5, level 2: 24 A, 8/20 μs
IEC 61000-4-2, level 415 kV (air discharge)8 kV (contact discharge)
15 kV (air discharge)
8 kV (contact discharge)
MIL STD 883G-Method 3015-7: Class 325 kV (Human body model)
25 kV (Human body model)
IEC 61000-4-5, level 2: 24 A, 8/20 μs

Resources





Alternative Descriptions

Esd Protection Device, Tvs, Sot-23, 5 Rohs Compliant: Yes |Stmicroelectronics DSL01-008SC5 | Newark Electronics
DSL01 Series 11 V 20 pF Secondary Protection for DSL lines - SOT-23-5 | Future Electronics
Secondary Protection for DSL Lines 5-Pin SOT-23 T/R | Avnet America
DIODE, TVS, 15KV, 9.5V, SOT 23 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DSL01-008SC5?

Additional datasheets, footprints and schematics for DSL01-008SC5 are listed on our Part Details page. You can also find images and similar parts to DSL01-008SC5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DSL01-008SC5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSL01-008SC5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DSL01-008SC5 fall under?

The DSL01-008SC5 is listed under Protections and EMI filters > Thyristor surge suppressor (TSS).

Can I view similar or alternative parts?

You can view similar parts to DSL01-008SC5 when available in the Thyristor surge suppressor (TSS) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DSL01-008SC5 you can contact the distributor directly for product support, shipping queries etc.

Is the DSL01-008SC5 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for DSL01-008SC5 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for DSL01-008SC5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DSL01-008SC5 often in real-time on the comparison pages.

What if I can't find stock of DSL01-008SC5?

You can fill out our help required form which you can use to request a quote for DSL01-008SC5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay