Status: | Unknown |
---|---|
Series: | DSL Series |
RoHS: | Unknown |
Switch Operation | Off-On |
---|---|
Contact Configuration | DPST-NO |
Product Range | DSL Series |
No. of Switch Positions | 1 Position |
Switch Terminals | Solder |
Contact Current Max | 50mA |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Angle of Throw | 90° |
SVHC | No SVHC (15-Jan-2018) |
Actuation Type | Flat |
Actuator Type | Flat |
Behind Panel Depth | 38.2mm |
Contact Current AC Max | 4A |
Contact Current Rating | 80A |
Contact Resistance | 20mohm |
Contact Voltage AC Max | 250V |
External Depth | 45.2mm |
External Diameter | 22mm |
Flammability Rating | UL94V-0 |
Full Angle | 90° |
Indexing Angle | 90° |
Insulation Resistance Voltage | 500VDC |
No. of Electrical Operations | 10000 |
No. of Mechanical Operations | 10000 |
No. of Positions | 1Ways |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Panel Thickness Max | 15mm |
Proof Voltage | 3kV |
Single Flat Panel Cut-out Diameter | 19.1mm |
Switching Current AC Max | 4A |
High sec common keyswitch,removable 1pos | RS |
Key Switch, DPST, 80 A@ 250 V ac 2-Way, -25 - +85degC | Lorlin DSL-6-D-S | RS Americas |
KEYSWITCH, DPST, NO, 1 POS, COMMON | element14 |
Switch, Key Lock, Dpst, 50Ma, 250V | Newark Electronics |
Where can I find additional details, specifications and documents for a DSL-6-D-S?
Additional datasheets, footprints and schematics for DSL-6-D-S are listed on our Part Details page. You can also find images and similar parts to DSL-6-D-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSL-6-D-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSL-6-D-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSL-6-D-S fall under?
The DSL-6-D-S is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DSL-6-D-S when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSL-6-D-S you can contact the distributor directly for product support, shipping queries etc.
Is the DSL-6-D-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSL-6-D-S have stock available?
Authorised distributors including RS, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for DSL-6-D-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSL-6-D-S often in real-time on the comparison pages.
What if I can't find stock of DSL-6-D-S?
You can fill out our help required form which you can use to request a quote for DSL-6-D-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.