Status: | Unknown |
---|---|
Series: | DSEI1 Series |
RoHS: | Unknown |
Prices starting from US$1.34
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$2.28 |
420
|
Buy Now | |
Distrelec | US$1.50 |
4,612
|
Buy Now | |
element14 | US$1.42 |
2,103
|
Buy Now | |
Newark Electronics | US$1.71 |
2,003
|
Buy Now | |
Farnell | US$1.41 |
2,003
|
Buy Now | |
TTI Europe | US$1.40 |
1,500
|
Buy Now | |
Future Electronics | US$1.34 |
350
|
Buy Now | |
Schukat Electronic | US$2.14 |
140
|
Buy Now | |
Transfer Multisort Elektronik | US$1.57 |
18
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1.2kV |
---|---|
Forward Current If(AV) | 11A |
Diode Configuration | Single |
Forward Voltage VF Max | 2.6V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 75A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-220AC |
No. of Pins | 2 Pin, 2Pins |
Product Range | DSEI1 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
Current Ifsm | 75A |
Diode Type | Fast Recovery |
Forward Current If Max | 12A |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Reverse Recovery Time trr Typ | 50ns |
Where can I find additional details, specifications and documents for a DSEI12-12A?
Additional datasheets, footprints and schematics for DSEI12-12A are listed on our Part Details page. You can also find images and similar parts to DSEI12-12A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSEI12-12A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSEI12-12A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSEI12-12A fall under?
The DSEI12-12A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to DSEI12-12A when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSEI12-12A you can contact the distributor directly for product support, shipping queries etc.
Is the DSEI12-12A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSEI12-12A have stock available?
Authorised distributors including Distrelec, element14, Newark Electronics, Farnell and TTI Europe have stock available or on a lead time for DSEI12-12A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSEI12-12A often in real-time on the comparison pages.
What if I can't find stock of DSEI12-12A?
You can fill out our help required form which you can use to request a quote for DSEI12-12A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.