Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 192kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 4.75V to 5.25V |
ADC / DAC Case Style | SSOP |
No. of Pins | 28Pins |
Data Interface | I2C Serial |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 1794 |
IC Case Style | SSOP |
Operating Temperature Range | -25°C to +85°C |
Output Type | Current |
Supply Current | 45mA |
Supply Voltage Max | 5.25V |
Supply Voltage Min | 3V |
Supply Voltage Range - Digital | 3V to 3.6V |
Termination Type | Surface Mount Device |
132dB SNR Highest Performance Stereo Audio DAC (H/W Control) | Texas Instruments |
Ic, Dac Audio 24Bit 192Khz 28Ssop | Newark Electronics |
Where can I find additional details, specifications and documents for a DSD1794ADB?
Additional datasheets, footprints and schematics for DSD1794ADB are listed on our Part Details page. You can also find images and similar parts to DSD1794ADB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSD1794ADB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSD1794ADB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSD1794ADB fall under?
The DSD1794ADB is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DSD1794ADB when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSD1794ADB you can contact the distributor directly for product support, shipping queries etc.
Is the DSD1794ADB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSD1794ADB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DSD1794ADB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSD1794ADB often in real-time on the comparison pages.
What if I can't find stock of DSD1794ADB?
You can fill out our help required form which you can use to request a quote for DSD1794ADB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.