DSC8001BL5 More Semiconductors - ICs by Microchip Technology

Status: Active
Series: DSC8001
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The DSC8001 is a programmable MEMS based CMOS oscillator offering excellent stability performance over a wide range of supply voltages and temperatures.  The device operates from 1 to 150 MHz in increments of 100 Hz (up to four decimal point resolution) with supply voltages between 1.8 to 3.3 Volts and extended temperatures from -40ºC to 105ºC. 

Where to Buy

Prices starting from US$1.67

Distributor Stock
Logo for Newark
Newark
from US$2.24
No stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$1.67
216
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.85
-
Buy Now

Features

Frequency Range: 1 to 150MHz
±10 PPM, ±25 PPM, ±50 PPM
1.7 to 3.6V
Ext. Industrial -40ºC to 105ºC
Industrial -40ºC to 85ºC
Ext. Commercial -20ºC to 70ºC
Commercial 0ºC to 70ºC
5mA Operating (40MHz)
15uA Standby
2.5 x 2.0 x 0.85 mm
3.2 x 2.5 x 0.85 mm
5.0 x 3.2 x 0.85 mm
7.0 x 5.0 x 0.85 mm
MIL-STD 883 Shock and Vibration Resistant
Pb Free, RoHS, Reach SVHC Compliant
AEC-Q100 Reliability Qualified

Specifications

Supply Voltage (V) 1.62 - 3.63
Output Frequency Min (MHz) 1
Output Frequency Max (MHz) 170
Output Logic LVCMOS
Pins | Packaging 4 | VDFN
Temp Range -40C to +105C
Packing Media Tube (72)

Environmental Information

JEDEC Indicator e4
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.041
Shipping Weight (kg) 0.078264
Lead Count 4
Package Type VDFN
Package Width or Size 3.2x5.0x0.9mm
Soldering Composition NiPdAu

Alternative Descriptions

Unprog MEMS Oscillator, -40C-105C, 10ppm | Microchip Technology
Unprog Mems Oscillator, -40C-105C, 10Ppm 4 Vdfn 3.2X5.0X0.9Mm Tube Rohs Compliant: Yes |Microchip DSC8001BL5 | Newark Electronics
UNPROG MEMS OSCILLATOR -40C-105C 10PPM | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DSC8001BL5?

Additional datasheets, footprints and schematics for DSC8001BL5 are listed on our Part Details page. You can also find images and similar parts to DSC8001BL5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DSC8001BL5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSC8001BL5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DSC8001BL5 fall under?

The DSC8001BL5 is listed under Semiconductors - ICs > More Semiconductors - ICs.

Can I view similar or alternative parts?

You can view similar parts to DSC8001BL5 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DSC8001BL5 you can contact the distributor directly for product support, shipping queries etc.

Is the DSC8001BL5 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for DSC8001BL5 have stock available?

Authorised distributors including Microchip Technology, Newark Electronics and Avnet America have stock available or on a lead time for DSC8001BL5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DSC8001BL5 often in real-time on the comparison pages.

What if I can't find stock of DSC8001BL5?

You can fill out our help required form which you can use to request a quote for DSC8001BL5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay