Status: | Active |
---|---|
Series: | DSC8001 |
RoHS: | Compliant |
Frequency Range: 1 to 150MHz |
±10 PPM, ±25 PPM, ±50 PPM |
1.7 to 3.6V |
Ext. Industrial -40ºC to 105ºC |
Industrial -40ºC to 85ºC |
Ext. Commercial -20ºC to 70ºC |
Commercial 0ºC to 70ºC |
5mA Operating (40MHz) |
15uA Standby |
2.5 x 2.0 x 0.85 mm |
3.2 x 2.5 x 0.85 mm |
5.0 x 3.2 x 0.85 mm |
7.0 x 5.0 x 0.85 mm |
MIL-STD 883 Shock and Vibration Resistant |
Pb Free, RoHS, Reach SVHC Compliant |
AEC-Q100 Reliability Qualified |
Supply Voltage (V) | 1.62 - 3.63 |
---|---|
Output Frequency Min (MHz) | 1 |
Output Frequency Max (MHz) | 170 |
Output Logic | LVCMOS |
Pins | Packaging | 4 | VDFN |
Temp Range | Various |
Packing Media | Tube (50) |
Data Sheets |
---|
DSC8001 Data Sheet MKQBPD09011003-2 |
Application Notes |
---|
AN2340 - Immunity of MEMS Oscillators to Mechanical Stresses - Immunity of MEMS Oscillators to Mechanical Stresses |
AN2399 - MEMS Oscillators Offer Immunity to EMI |
Supporting Collateral |
---|
MEMS Clocks FAQs |
Microchip Oscillators and Clocks Using MEMS Technology |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0863 |
Shipping Weight (kg) | 0.1723 |
Lead Count | 4 |
Package Type | VDFN |
Package Width or Size | 5x7x0.9mm |
Soldering Composition | NiPdAu |
Unprog MEMS Oscillator, -40C-105C, 25ppm | Microchip Technology |
Unprog Mems Oscillator, -40C-105C, 25Ppm 4 Vdfn 5X7X0.9Mm Tube Rohs Compliant: Yes |Microchip DSC8001AL2 | Newark Electronics |
UNPROG MEMS OSCILLATOR -40C-105C 25PPM | Avnet America |
Where can I find additional details, specifications and documents for a DSC8001AL2?
Additional datasheets, footprints and schematics for DSC8001AL2 are listed on our Part Details page. You can also find images and similar parts to DSC8001AL2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSC8001AL2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSC8001AL2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSC8001AL2 fall under?
The DSC8001AL2 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to DSC8001AL2 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSC8001AL2 you can contact the distributor directly for product support, shipping queries etc.
Is the DSC8001AL2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for DSC8001AL2 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics and Avnet America have stock available or on a lead time for DSC8001AL2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSC8001AL2 often in real-time on the comparison pages.
What if I can't find stock of DSC8001AL2?
You can fill out our help required form which you can use to request a quote for DSC8001AL2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.