Status: | Active |
---|---|
Series: | DSC612 |
RoHS: | Compliant |
The DSC612 family of devices is industry’s smallest MEMS clock generator that can replace up to two crystals and oscillators on a board, reducing timing component board space by up to 80 percent. The clock generator eliminates the need for an external crystal by integrating the low power and high stability Micro-Electro-Mechanical Systems (MEMS) resonator. The family includes two low power fractional PLLs that provide leading frequency flexibility and robust jitter performance. Customer can configure output frequency, control pin function, package size, PPM accuracy and temperature range. Up to three output drive strengths are available based on the custom board loading condition. Spread-Spectrum clocks are also available for EMI reduction.
The DSC612 is a highly configurable device and is factory programmed to meet the customer’s needs. Please go to ClockWorks Configurator to configure the output frequencies and control functions, generate custom part number and data sheet, and order samples.
DSC613 product family sell sheet
Under the same family, the DSC613 supports three LVCMOS clock outputs and one control input.
Supports 2 Any-Rate LVCMOS clock outputs from 2kHz to 100MHz |
---|
Integrated MEMS resonator eliminates the need for external crystal |
---|
Low power consumption: 5mA active 1 µA standby current |
---|
Wide supply voltage range: 1.71V -3.63V |
---|
Ultra-small package size: 1.6mm x 1.2 mm, 2.0mm x 1.6mm, 2.5mm x 2.0mm |
---|
Supports wide temperature range: -40 to +125ºC |
---|
Flexible control functions: Output Enable, Standby, SLEEP, Frequency Select, SpreadSpectrum Enable |
---|
High frequency stability across full temperature range: ±20ppm, ±25ppm, ±50ppm |
---|
Supports 2 output drive strength and Spread Spectrum clock for EMI reduction |
---|
Excellent shock and vibration immunity |
---|
High reliability |
---|
Lead free and RoHS compliant |
---|
Refer to DSA612 for automotive applications |
Product Type | Low Power Clock Generators |
---|---|
# of Outputs | 2 |
Voltage | 1.8 - 3.3 |
Pull Range (±PPM) | 0 |
Output Logic | LVCMOS |
Output Frequency Min. (MHz) | 0.002 |
Output Frequency Max. (MHz) | 100 |
Pins | Packaging | 6 | VFLGA |
Temp Range | -40C to +85C |
Packing Media | Tube (140) |
Data Sheets |
---|
DSC612 Data Sheet |
Application Notes |
---|
AN2340 - Immunity of MEMS Oscillators to Mechanical Stresses - Immunity of MEMS Oscillators to Mechanical Stresses |
AN2399 - MEMS Oscillators Offer Immunity to EMI |
Brochures |
---|
DSC612/613 Sell Sheet |
Supporting Collateral |
---|
MEMS Clocks FAQs |
Microchip Oscillators and Clocks Using MEMS Technology |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0 |
Shipping Weight (kg) | 0.021429 |
Lead Count | 6 |
Package Type | VFLGA |
Package Width or Size | 2.5x2.0x0.89mm |
Soldering Composition | Au Flash |
2-Output Mems Clock Generator, 2.5X2.0Mm, 6-Pin, 20Ppm, -40 To 85C 6 Vflga 2.5X2.0X0.89Mm Tube Rohs Compliant: Yes |Microchip DSC612RI3A-010J | Newark Electronics |
Clock Generator MEMS 32.768kHz/24MHz ±20ppm (Stability) LVCMOS 55% 1.8V/2.5V/3.3V 6-Pin VFLGA Surface Mount Tube | Avnet America |
2-output MEMS clock generator, 2.5x2.0mm, 6-pin, 20ppm, -40 to 85C | Microchip Technology |
Where can I find additional details, specifications and documents for a DSC612RI3A-010J?
Additional datasheets, footprints and schematics for DSC612RI3A-010J are listed on our Part Details page. You can also find images and similar parts to DSC612RI3A-010J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSC612RI3A-010J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSC612RI3A-010J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSC612RI3A-010J fall under?
The DSC612RI3A-010J is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to DSC612RI3A-010J when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSC612RI3A-010J you can contact the distributor directly for product support, shipping queries etc.
Is the DSC612RI3A-010J RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for DSC612RI3A-010J have stock available?
Authorised distributors including Newark Electronics, Avnet America and Microchip Technology have stock available or on a lead time for DSC612RI3A-010J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSC612RI3A-010J often in real-time on the comparison pages.
What if I can't find stock of DSC612RI3A-010J?
You can fill out our help required form which you can use to request a quote for DSC612RI3A-010J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.