Status: | Not Recommended |
---|---|
Series: | DSC6100 |
RoHS: | Compliant |
The DSC6000 family of MEMS oscillators combine the industry leading low power consumption and ultra-small packages with exceptional frequency stability and jitter performance over temperature. The single-output DSC6000 MEMS oscillators are excellent choices for use as clock references in small, battery-powered devices such as wearable and Internet of Things (IoT) devices in which small size, low power consumption, and long-term reliability are paramount.
The DSC6000 family consists of ultra-low power DSC60xx and a lower jitter version DSC61xx. They are available in ultra-small 1.6 mm x 1.2 mm and 2.0 mm x 1.6 mm packages. Other package sizes include: 2.5 mm x 2.0 mm and 3.2 mm x 2.5 mm. These packages are “drop-in” replacements for standard 4-pin CMOS quartz crystal oscillators.
For automotive grade product please refer to DSA6100 family.
Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool.
2 KHz to 100 MHz |
Ultra–Low Power Consumption: 3 mA/12 µA (Active/Standby) |
1.6 mm x 1.2 mm |
2.0 mm x 1.6 mm |
2.5 mm x 2.0 mm |
3.2 mm x 2.5 mm |
Frequency Select Input Supports 2 Predefined Frequencies |
High Stability: ±25, ±50 ppm |
Industrial: –40°C to 85°C |
Ext. Commercial: –20° to 70°C |
Qualified to MIL-STD-883 |
20x Better MTTF Than Quartz Oscillators |
Supply Range of 1.71V to 3.63V |
Short Sample Lead Time: <2 weeks |
Lead Free & RoHS Compliant |
Supply Voltage (V) | 1.71 - 3.63 |
---|---|
Output Frequency Min (MHz) | 0.002 |
Output Frequency Max (MHz) | 100 |
Output Logic | LVCMOS |
Pins | Packaging | 4 | VFLGA |
Temp Range | -40C to +125C |
Packing Media | Bag (100) |
Application Notes |
---|
AN2340 - Immunity of MEMS Oscillators to Mechanical Stresses - Immunity of MEMS Oscillators to Mechanical Stresses |
AN2399 - MEMS Oscillators Offer Immunity to EMI |
Brochures |
---|
DSC6xxx Sell Sheet |
Supporting Collateral |
---|
MEMS Clocks FAQs |
Microchip Oscillators and Clocks Using MEMS Technology |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0195 |
Shipping Weight (kg) | 0.06 |
Lead Count | 4 |
Package Type | VFLGA |
Package Width or Size | 1.6x1.2x0.89mm |
Soldering Composition | NiAu |
MEMS OSC, BLANK, LVCMOS, 20PPM, 1.8-3.3V, -40 to 125C, 1.6 x 1.2mm | Microchip Technology |
One-Time-Programmable Ultra-Low Power Mems Oscillator, 1612, -40C To+125C, 20Ppm 4 Vflga 1.6X1.2X0.89Mm Bag Rohs Compliant: Yes |Microchip DSC6101HA3B-PROG | Newark Electronics |
DSC61XXB: 3.5 KHz to 100MHz 1.6 x 1.2 mm ▒20 ppm Ultra-Low Power MEMS Oscillator | Future Electronics |
Ultra-Low Power MEMS Oscillator 2kHz to 100MHz 4-Pin VFLGA | Avnet America |
Where can I find additional details, specifications and documents for a DSC6101HA3B-PROG?
Additional datasheets, footprints and schematics for DSC6101HA3B-PROG are listed on our Part Details page. You can also find images and similar parts to DSC6101HA3B-PROG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSC6101HA3B-PROG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSC6101HA3B-PROG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSC6101HA3B-PROG fall under?
The DSC6101HA3B-PROG is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to DSC6101HA3B-PROG when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSC6101HA3B-PROG you can contact the distributor directly for product support, shipping queries etc.
Is the DSC6101HA3B-PROG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for DSC6101HA3B-PROG have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for DSC6101HA3B-PROG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSC6101HA3B-PROG often in real-time on the comparison pages.
What if I can't find stock of DSC6101HA3B-PROG?
You can fill out our help required form which you can use to request a quote for DSC6101HA3B-PROG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.