DSC6101HA2B-072.0000 by Microchip Technology

DSC6101/DSC6102/DSC6111/DSC6112/DSC6121

Status: Active
Series: DSC6100B
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The DSC61XXB family of MEMS oscillators combine the industry leading low power consumption and ultra-small packages with exceptional frequency stability and jitter performance over temperature. The single-output DSC61XXB MEMS oscillators are excellent choices for use as clock references in small, battery-powered devices such as wearable and Internet of Things (IoT) devices in which small size, low power consumption, and long-term reliability are paramount. 

The low power/ low jitter DSC6100B family is available in ultra-small 1.6 mm x 1.2 mm, 2.0 mm x 1.6 mm  and 2.5 mm x 2.0 mm. packages. These packages are “drop-in” replacements for standard 4-pin CMOS quartz crystal oscillators.

Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool.

DSC61XXB provides improved jitter performance and wider temperature range over DSC6100 family and is the recommended ultra-low power MEMS oscillator for all new designs. 

For automotive grade product,  please refer to DSA6100 family  

Where to Buy

Prices starting from US$1.47

Distributor Stock
Logo for Microchip Technology
Microchip Technology
from US$1.47
-
Buy Now

Features

Wide Frequency Range:
3.5 KHz to 100 MHz
Ultra–Low Power Consumption: 3 mA/1.5µA (Active/Standby)
Ultra-Small Footprints:
1.6 mm x 1.2 mm
2.0 mm x 1.6 mm
2.5 mm x 2.0 mm
Frequency Select Input Supports 2 Predefined Frequencies
High Stability: ±20, ±25, ±50 ppm
Supply Range of 1.71V to 3.63V
Wide Temperature Range:
Automotive: –40°C to 125°C
Ext. Industrial : : –40°C to 105°C
Industrial: –40°C to 85°C
Ext. Commercial: –20° to 70°C
Excellent Shock & Vibration Immunity: Qualified to MIL-STD-883
High Reliability: 20x Better MTTF Than Quartz Oscillators
Lead Free & RoHS Compliant
Short Sample Lead Time: <2 weeks

Specifications

Supply Voltage (V) 1.71 - 3.63
Output Frequency Min (MHz) 0.0035
Output Frequency Max (MHz) 100
Output Logic LVCMOS

Environmental Information

JEDEC Indicator e4
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.0195
Shipping Weight (kg) 0.06
Lead Count 4
Package Type VFLGA
Package Width or Size 1.6x1.2x0.89mm
Soldering Composition NiAu

Alternative Descriptions

MEMS OSC, LVCMOS, 72MHz, 25PPM, 1.8-3.3V, -40 to 125C, 1.6 x 1.2mm | Microchip Technology


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DSC6101HA2B-072.0000?

Additional datasheets, footprints and schematics for DSC6101HA2B-072.0000 are listed on our Part Details page. You can also find images and similar parts to DSC6101HA2B-072.0000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DSC6101HA2B-072.0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSC6101HA2B-072.0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DSC6101HA2B-072.0000 you can contact the distributor directly for product support, shipping queries etc.

Is the DSC6101HA2B-072.0000 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for DSC6101HA2B-072.0000 have stock available?

Authorised distributors including Microchip Technology have stock available or on a lead time for DSC6101HA2B-072.0000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DSC6101HA2B-072.0000 often in real-time on the comparison pages.

What if I can't find stock of DSC6101HA2B-072.0000?

You can fill out our help required form which you can use to request a quote for DSC6101HA2B-072.0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay