DSC6003HL3B-032K768 More Semiconductors - ICs by Microchip Technology

DSC6001/DSC6011/DSC6021/DSC6003/DSC6013

Status: Active
Series: DSC6000B
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The DSC60XXB family of MEMS oscillators combine the industry leading low power consumption and ultra-small packages with exceptional frequency stability and jitter performance over temperature. The single-output DSC6000B MEMS oscillators are excellent choices for use as clock references in small, battery-powered devices such as wearable and Internet of Things (IoT) devices in which small size, low power consumption, and long-term reliability are paramount.

The Ultra-low power DSC60XXB family is  available in ultra-small 1.6 mm x 1.2 mm and 2.0 mm x 1.6 mm packages. Other package size include: 2.5 mm x 2.0 mm. These packages are “drop-in” replacements for standard 4-pin CMOS quartz crystal oscillators.

Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool.

DSC60XXB provides improved jitter performance and wider temperature range over DSC6000 family and is the recommended ultra-low power MEMS oscillator for all new designs. 

For automotive grade product,  please refer to DSA6000 family.  

Where to Buy

Prices starting from US$1.18

Distributor Stock
Logo for Newark
Newark
from US$1.24
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.38
-
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$1.18
-
Buy Now

Features

Wide Frequency Range: 2 KHz to 80 MHz
Ultra–Low Power Consumption: 1.3 mA/1.5µA (Active/Standby)
Ultra-Small Footprints :
1.6 mm x 1.2 mm
2.0 mm x 1.6 mm
2.5 mm x 2.0 mm
Frequency Select Input Supports 2 Predefined Frequencies
High Stability: ±20, ±25, ±50 ppm
Wide Temperature Range:
Automotive: –40°C to 125°C
Ext. Industrial: –40°C to 105°C
Industrial: –40°C to 85°C
Ext. Commercial: –20° to 70°C
Excellent Shock & Vibration Immunity: Qualified to MIL-STD-883
High Reliability: 20x Better MTTF Than Quartz Oscillators
Supply Range of 1.71V to 3.63V
Short Sample Lead Time: <2 weeks
Lead Free & RoHS Compliant

Specifications

Supply Voltage (V) 1.71 - 3.63
Output Frequency Min (MHz) 0.002
Output Frequency Max (MHz) 80
Output Logic LVCMOS

Environmental Information

JEDEC Indicator e4
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.0195
Shipping Weight (kg) 0.06
Lead Count 4
Package Type VFLGA
Package Width or Size 1.6x1.2x0.89mm
Soldering Composition NiAu

Alternative Descriptions

Ultra-Low Power Mems Oscillator, 1612,-40C To+105C, 20Ppm 4 Vflga 1.6X1.2X0.89Mm Bag Rohs Compliant: Yes |Microchip DSC6003HL3B-032K768 | Newark Electronics
DSC60XXB Series 32.768 kHz 1.6 x 1.2 mm ▒20 ppm Ultra-Low Power MEMS Oscillator | Future Electronics
MEMS OSC, LVCMOS, 32.768KHz, 20PPM, 1.8-3.3V, -40 to 105C, 1.6 x 1.2mm | Microchip Technology


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DSC6003HL3B-032K768?

Additional datasheets, footprints and schematics for DSC6003HL3B-032K768 are listed on our Part Details page. You can also find images and similar parts to DSC6003HL3B-032K768 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DSC6003HL3B-032K768 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSC6003HL3B-032K768 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DSC6003HL3B-032K768 fall under?

The DSC6003HL3B-032K768 is listed under Semiconductors - ICs > More Semiconductors - ICs.

Can I view similar or alternative parts?

You can view similar parts to DSC6003HL3B-032K768 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DSC6003HL3B-032K768 you can contact the distributor directly for product support, shipping queries etc.

Is the DSC6003HL3B-032K768 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for DSC6003HL3B-032K768 have stock available?

Authorised distributors including Newark Electronics, Future Electronics and Microchip Technology have stock available or on a lead time for DSC6003HL3B-032K768.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DSC6003HL3B-032K768 often in real-time on the comparison pages.

What if I can't find stock of DSC6003HL3B-032K768?

You can fill out our help required form which you can use to request a quote for DSC6003HL3B-032K768 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay