Status: | Active |
---|---|
Series: | DSC6000B |
RoHS: | Compliant |
The DSC60XXB family of MEMS oscillators combine the industry leading low power consumption and ultra-small packages with exceptional frequency stability and jitter performance over temperature. The single-output DSC6000B MEMS oscillators are excellent choices for use as clock references in small, battery-powered devices such as wearable and Internet of Things (IoT) devices in which small size, low power consumption, and long-term reliability are paramount.
The Ultra-low power DSC60XXB family is available in ultra-small 1.6 mm x 1.2 mm and 2.0 mm x 1.6 mm packages. Other package size include: 2.5 mm x 2.0 mm. These packages are “drop-in” replacements for standard 4-pin CMOS quartz crystal oscillators.
Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool.
DSC60XXB provides improved jitter performance and wider temperature range over DSC6000 family and is the recommended ultra-low power MEMS oscillator for all new designs.
For automotive grade product, please refer to DSA6000 family.
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
Microchip Technology
from US$1.03
|
-
|
Buy Now |
Wide Frequency Range: 2 KHz to 80 MHz |
---|
Ultra–Low Power Consumption: 1.3 mA/1.5µA (Active/Standby) |
---|
Ultra-Small Footprints : |
---|
1.6 mm x 1.2 mm |
2.0 mm x 1.6 mm |
2.5 mm x 2.0 mm |
Frequency Select Input Supports 2 Predefined Frequencies |
---|
High Stability: ±20, ±25, ±50 ppm |
---|
Wide Temperature Range: |
---|
Automotive: –40°C to 125°C |
Ext. Industrial: –40°C to 105°C |
Industrial: –40°C to 85°C |
Ext. Commercial: –20° to 70°C |
Excellent Shock & Vibration Immunity: Qualified to MIL-STD-883 |
---|
High Reliability: 20x Better MTTF Than Quartz Oscillators |
---|
Supply Range of 1.71V to 3.63V |
---|
Short Sample Lead Time: <2 weeks |
---|
Lead Free & RoHS Compliant |
---|
Supply Voltage (V) | 1.71 - 3.63 |
---|---|
Output Frequency Min (MHz) | 0.002 |
Output Frequency Max (MHz) | 80 |
Output Logic | LVCMOS |
Data Sheets |
---|
DSC60xxB Data Sheet |
Application Notes |
---|
AN2340 - Immunity of MEMS Oscillators to Mechanical Stresses - Immunity of MEMS Oscillators to Mechanical Stresses |
AN2399 - MEMS Oscillators Offer Immunity to EMI |
Brochures |
---|
DSC6xxx Sell Sheet |
Supporting Collateral |
---|
MEMS Clocks FAQs |
Microchip Oscillators and Clocks Using MEMS Technology |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0195 |
Shipping Weight (kg) | 0.035 |
Lead Count | 4 |
Package Type | VFLGA |
Package Width or Size | 1.6x1.2x0.89mm |
Soldering Composition | NiAu |
MEMS OSC, LVCMOS, 12MHz, 25PPM, 1.8-3.3V, -40 to 85C, 1.6 x 1.2mm | Microchip Technology |
Where can I find additional details, specifications and documents for a DSC6001HI2B-012.0000T?
Additional datasheets, footprints and schematics for DSC6001HI2B-012.0000T are listed on our Part Details page. You can also find images and similar parts to DSC6001HI2B-012.0000T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSC6001HI2B-012.0000T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSC6001HI2B-012.0000T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSC6001HI2B-012.0000T you can contact the distributor directly for product support, shipping queries etc.
Is the DSC6001HI2B-012.0000T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for DSC6001HI2B-012.0000T have stock available?
Authorised distributors including Microchip Technology have stock available or on a lead time for DSC6001HI2B-012.0000T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSC6001HI2B-012.0000T often in real-time on the comparison pages.
What if I can't find stock of DSC6001HI2B-012.0000T?
You can fill out our help required form which you can use to request a quote for DSC6001HI2B-012.0000T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.