DSC6001HI2A-032.7680 by Microchip Technology

Recommended replacement: DSC6000B

Status: Not Recommended
Series: DSC6000
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The DSC6000 family of MEMS oscillators combine the industry leading low power consumption and ultra-small packages with exceptional frequency stability and jitter performance over temperature. The single-output DSC6000 MEMS oscillators are excellent choices for use as clock references in small, battery-powered devices such as wearable and Internet of Things (IoT) devices in which small size, low power consumption, and long-term reliability are paramount.

The DSC6000 family consists of ultra-low power DSC60xx and a lower jitter version DSC61xx. They are available in ultra-small 1.6 mm x 1.2 mm and 2.0 mm x 1.6 mm packages. Other package sizes include: 2.5 mm x 2.0 mm and 3.2 mm x 2.5 mm. These packages are “drop-in” replacements for standard 4-pin CMOS quartz crystal oscillators.

For automotive grade product,  please refer to DSA6000 family.  

Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool.

 

No distributors results available

Features

Wide Frequency Range: 2 KHz to 80 MHz
Ultra–Low Power Consumption: 1.3 mA/12 µA (Active/Standby)
1.6 mm x 1.2 mm
2.0 mm x 1.6 mm
2.5 mm x 2.0 mm
3.2 mm x 2.5 mm
Frequency Select Input Supports 2 Predefined Frequencies
High Stability: ±25, ±50 ppm
Industrial: –40°C to 85°C
Ext. Commercial: –20° to 70°C
Qualified to MIL-STD-883
20x Better MTTF Than Quartz Oscillators
Supply Range of 1.71V to 3.63V
Short Sample Lead Time: <2 weeks
Lead Free & RoHS Compliant

Specifications

Supply Voltage (V) 1.71 - 3.63
Output Frequency Min (MHz) 0.002
Output Frequency Max (MHz) 80
Output Logic LVCMOS

Environmental Information

JEDEC Indicator e4
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.0195
Shipping Weight (kg) 0.06
Lead Count 4
Package Type VFLGA
Package Width or Size 1.6x1.2x0.89mm
Soldering Composition NiAu


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DSC6001HI2A-032.7680?

Additional datasheets, footprints and schematics for DSC6001HI2A-032.7680 are listed on our Part Details page. You can also find images and similar parts to DSC6001HI2A-032.7680 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DSC6001HI2A-032.7680 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSC6001HI2A-032.7680 price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DSC6001HI2A-032.7680 you can contact the distributor directly for product support, shipping queries etc.

Is the DSC6001HI2A-032.7680 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for DSC6001HI2A-032.7680 have stock available?

There is no stock from authorised distributors for DSC6001HI2A-032.7680.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DSC6001HI2A-032.7680 often in real-time on the comparison pages.

What if I can't find stock of DSC6001HI2A-032.7680?

You can fill out our help required form which you can use to request a quote for DSC6001HI2A-032.7680 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay