Status: | Active |
---|---|
Series: | DSC2311 |
RoHS: | Compliant |
The DSC2311 is a crystal-less clock generator that is factory configurable to simultaneously output two separate frequencies from 2.3 to 170 MHz. The clock generator uses proven silicon MEMS technology to provide low jitter and high frequency stability across a wide range of supply voltages and temperatures. By eliminating the external quartz crystal, crystal-less clock generators significantly enhance reliability and accelerate product development, while meeting stringent clock performance criteria for a variety of consumer electronics, communications, and storage applications.DSC2311 has an Output Enable/Disable feature allowing it to disable the outputs when OE is low. The device is available in a space saving 6 pin 2.5mm x 2.0mm crystalless TDFN package that uses only a single external bypass capacitor. This requires a PCB footprint equivalent to that of a 1.0mm x 1.0mm crystal-based clock generator.
Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool.
Find existing DSC2311 part number and customized datasheet herePrices starting from US$1.83
Distributor | Stock | ||
---|---|---|---|
Microchip Technology
from US$1.83
|
-
|
Buy Now |
Output 1 Range: 2.3 to 170MHz |
Output 2 Range: 2.3 to 170MHz |
Low RMS Phase Jitter: <1 ps (typ.) |
High Stability: ±25 ppm; ±50 ppm |
Automotive: -55°C to 125°C |
Ext. Industrial: -40°C to 105°C |
Industrial: -40°C to 85°C |
Ext. Commercial: -20°C to 70°C |
High Supply Noise Rejection: -50dBc |
Qualified to MIL-STD-883 |
20x better MTF than crystal-based clock generator designs |
Lead Free and RoHS Compliant |
Supply Range of 2.25V to 3.6V |
Short Lead Times: 2 Weeks |
Product Type | Low-Jitter Clock Generators |
---|---|
# of Outputs | 2 |
Voltage | 2.5-3.3 |
Pull Range (±PPM) | 0 |
Output Logic | LVCMOS |
Output Frequency Min. (MHz) | 2.3 |
Output Frequency Max. (MHz) | 170 |
Pins | Packaging | 6 | VDFN |
Temp Range | -40C to +85C |
Packing Media | Tube (140) |
Data Sheets |
---|
DSC2311_Datasheet |
Board Design Files |
---|
dsc2311ki.ibs |
Programming Specifications |
---|
DSC2XXXProgrammingGuide |
Supporting Collateral |
---|
MEMS Clocks FAQs |
Microchip Oscillators and Clocks Using MEMS Technology |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0125 |
Shipping Weight (kg) | 0.028607 |
Lead Count | 6 |
Package Type | VDFN |
Package Width or Size | 2.0x2.5mm |
Soldering Composition | NiPdAu |
MEMS Clock Generator -40C-85C 50ppm | Microchip Technology |
Where can I find additional details, specifications and documents for a DSC2311KI1-R0046?
Additional datasheets, footprints and schematics for DSC2311KI1-R0046 are listed on our Part Details page. You can also find images and similar parts to DSC2311KI1-R0046 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSC2311KI1-R0046 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSC2311KI1-R0046 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSC2311KI1-R0046 you can contact the distributor directly for product support, shipping queries etc.
Is the DSC2311KI1-R0046 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for DSC2311KI1-R0046 have stock available?
Authorised distributors including Microchip Technology have stock available or on a lead time for DSC2311KI1-R0046.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSC2311KI1-R0046 often in real-time on the comparison pages.
What if I can't find stock of DSC2311KI1-R0046?
You can fill out our help required form which you can use to request a quote for DSC2311KI1-R0046 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.