Status: | Active |
---|---|
Series: | DSC2233 |
RoHS: | Compliant |
The DSC2133 and DSC2233 series of programmable, high-performance dual LVDS oscillators utilizes a proven silicon MEMS technology to provide excellent jitter and stability while incorporating high output frequency flexibility. DSC2133 and DSC2233 allow the user to independently modify the frequency of each output using I2C or SPI interface, respectively. User can also select from two pre-programmed default output frequencies using the control pin.DSC2133 and DSC2233 are packaged in 14-pin 3.2mm x 2.5mm QFN packages and available in temperature grades from Ext. Commercial to Industrial.
Prices starting from US$4.55
Distributor | Stock | ||
---|---|---|---|
Microchip Technology
from US$4.55
|
-
|
Buy Now |
Low RMS Phase Jitter: <1 ps (typ.) |
High Stability: ±25 ppm; ±50 ppm |
Industrial: -40°C to 85°C |
Ext. Commercial: -20°C to 70°C |
High Supply Noise Rejection: -50dBc |
Two Independent LVDS Outputs |
I2C/SPI Programmable Frequencies |
Short Lead Times: 2 Weeks |
LVDS Output: 2.3 to 460MHz |
Miniature Footprint of 3.2mm x 2.5mm |
Qualified to MIL-STD-883 |
20x better MTF than quartz oscillators |
Lead Free and RoHS Compliant |
Supply Range of 2.25V to 3.6V |
Product Type | Low-Jitter Clock Generators |
---|---|
# of Outputs | 2 |
Voltage | 2.5-3.3 |
Pull Range (±PPM) | 0 |
Output Logic | LVDS |
Output Frequency Min. (MHz) | 2.3 |
Output Frequency Max. (MHz) | 460 |
Pins | Packaging | 14 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (1000) |
Data Sheets |
---|
DSC2133_DSC2233_Datasheet |
Programming Specifications |
---|
DSC2XXXProgrammingGuide |
Supporting Collateral |
---|
MEMS Clocks FAQs |
Microchip Oscillators and Clocks Using MEMS Technology |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0195 |
Shipping Weight (kg) | 0.09 |
Lead Count | 14 |
Package Type | VQFN |
Package Width or Size | 2.5x3.2x0.9mm |
Soldering Composition | NiPdAu |
MEMS Clock Generator -40C-85C 25ppm | Microchip Technology |
Where can I find additional details, specifications and documents for a DSC2233FI2-G0002T?
Additional datasheets, footprints and schematics for DSC2233FI2-G0002T are listed on our Part Details page. You can also find images and similar parts to DSC2233FI2-G0002T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSC2233FI2-G0002T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSC2233FI2-G0002T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSC2233FI2-G0002T you can contact the distributor directly for product support, shipping queries etc.
Is the DSC2233FI2-G0002T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for DSC2233FI2-G0002T have stock available?
Authorised distributors including Microchip Technology have stock available or on a lead time for DSC2233FI2-G0002T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSC2233FI2-G0002T often in real-time on the comparison pages.
What if I can't find stock of DSC2233FI2-G0002T?
You can fill out our help required form which you can use to request a quote for DSC2233FI2-G0002T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.