Status: | Active |
---|---|
Series: | DSC2042 |
RoHS: | Compliant |
Prices starting from US$4.28
Distributor | Stock | ||
---|---|---|---|
Microchip Technology
from US$4.28
|
-
|
Buy Now |
Low RMS Phase Jitter: <1 ps (typ.) |
High Stability: ±10, ±25, ±50 ppm |
Industrial: -40°C to 85°C |
Ext. Commercial: -20°C to 70°C |
High Supply Noise Rejection: -50dBc |
Two independent outputs: HCSL and LVPECL |
3-bit Output Frequency Combinations |
Short Lead Times: 2 Weeks |
HCSL Output: 2.3 to 460MHz |
LVPECL Output: 2.3 to 460MHz |
Miniature Footprint of 3.2mm x 2.5mm |
Qualified to MIL-STD-883 |
20x better MTF than quartz oscillators |
Lead Free and RoHS Compliant |
Supply Range of 2.25V to 3.6V |
Product Type | Low-Jitter Clock Generators |
---|---|
# of Outputs | 2 |
Voltage | 2.5-3.3 |
Pull Range (±PPM) | 0 |
Output Logic | HCSL, LVPECL |
Output Frequency Min. (MHz) | 2.3 |
Output Frequency Max. (MHz) | 460 |
Pins | Packaging | 14 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (1000) |
Data Sheets |
---|
DSC2042 Data Sheet MKQBPD12042612-2 |
Programming Specifications |
---|
DSC2XXXProgrammingGuide |
DSC2XXXProgrammingGuide_1 |
DSC2XXXProgrammingGuide_2 |
DSC2XXXProgrammingGuide_3 |
DSC2XXXProgrammingGuide_4 |
Supporting Collateral |
---|
MEMS Clocks FAQs |
Microchip Oscillators and Clocks Using MEMS Technology |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0195 |
Shipping Weight (kg) | 0.09 |
Lead Count | 14 |
Package Type | VQFN |
Package Width or Size | 2.5x3.2x0.9mm |
Soldering Composition | NiPdAu |
MEMS Clock Generator, -40C-85C, 25ppm | Microchip Technology |
Where can I find additional details, specifications and documents for a DSC2042FI2-M0005T?
Additional datasheets, footprints and schematics for DSC2042FI2-M0005T are listed on our Part Details page. You can also find images and similar parts to DSC2042FI2-M0005T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSC2042FI2-M0005T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSC2042FI2-M0005T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSC2042FI2-M0005T you can contact the distributor directly for product support, shipping queries etc.
Is the DSC2042FI2-M0005T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for DSC2042FI2-M0005T have stock available?
Authorised distributors including Microchip Technology have stock available or on a lead time for DSC2042FI2-M0005T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSC2042FI2-M0005T often in real-time on the comparison pages.
What if I can't find stock of DSC2042FI2-M0005T?
You can fill out our help required form which you can use to request a quote for DSC2042FI2-M0005T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.