Status: | Active |
---|---|
Series: | DSC2030 |
RoHS: | Compliant |
Prices starting from US$2.57
Distributor | Stock | ||
---|---|---|---|
Microchip Technology
from US$2.57
|
-
|
Buy Now |
Low RMS Phase Jitter: <1 ps (typ.) |
High Stability: ±10, ±25, ±50 ppm |
Industrial: -40°C to 85°C |
Ext. Commercial: -20°C to 70°C |
High Supply Noise Rejection: -50dBc |
Four Pin-Selectable Output Frequencies |
Short Lead Times: 2 Weeks |
LVDS Output: 2.3 to 460MHz |
Miniature Footprint of 3.2mm x 2.5mm |
Qualified to MIL-STD-883 |
20x better MTF than quartz oscillators |
Lead Free and RoHS Compliant |
Supply Range of 2.25V to 3.6V |
Product Type | Low-Jitter Clock Generators |
---|---|
# of Outputs | 1 |
Voltage | 2.5-3.3 |
Pull Range (±PPM) | 0 |
Output Logic | LVDS |
Output Frequency Min. (MHz) | 2.3 |
Output Frequency Max. (MHz) | 400 |
Pins | Packaging | 14 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tube (110) |
Data Sheets |
---|
DSC2030 Data Sheet MKQBPD12042606-2 |
Programming Specifications |
---|
DSC2XXXProgrammingGuide |
DSC2XXXProgrammingGuide_1 |
DSC2XXXProgrammingGuide_2 |
DSC2XXXProgrammingGuide_3 |
DSC2XXXProgrammingGuide_4 |
Supporting Collateral |
---|
MEMS Clocks FAQs |
Microchip Oscillators and Clocks Using MEMS Technology |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0195 |
Shipping Weight (kg) | 0.042664 |
Lead Count | 14 |
Package Type | VQFN |
Package Width or Size | 2.5x3.2x0.9mm |
Soldering Composition | NiPdAu |
MEMS Clock Generator, -40C-85C, 25ppm | Microchip Technology |
Where can I find additional details, specifications and documents for a DSC2030FI2-C0002?
Additional datasheets, footprints and schematics for DSC2030FI2-C0002 are listed on our Part Details page. You can also find images and similar parts to DSC2030FI2-C0002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSC2030FI2-C0002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSC2030FI2-C0002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSC2030FI2-C0002 you can contact the distributor directly for product support, shipping queries etc.
Is the DSC2030FI2-C0002 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for DSC2030FI2-C0002 have stock available?
Authorised distributors including Microchip Technology have stock available or on a lead time for DSC2030FI2-C0002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSC2030FI2-C0002 often in real-time on the comparison pages.
What if I can't find stock of DSC2030FI2-C0002?
You can fill out our help required form which you can use to request a quote for DSC2030FI2-C0002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.