Status: | Active |
---|---|
Series: | DSC2010 |
RoHS: | Compliant |
The DSC2010 series of high performance CMOS oscillators utilize a proven silicon MEMS technology to provide excellent jitter and stability while incorporating additional device functionality. The DSC2010 allows the user to easily modify the frequency and drive strength of the oscillator using pins. The DSC2010 has provision for up to four user-defined pre-programmed, pin-selectable output frequencies, and eight pin-selectable output drive levels to help reduce EMI.DSC2010 is packaged in a 14-pin 3.2mm x 2.5mm QFN package and available in temperature grades from Ext. Commercial to Automotive.
Click here to find all existing DSC2010 configurations.Prices starting from US$2.10
Distributor | Stock | ||
---|---|---|---|
Microchip Technology
from US$2.10
|
-
|
Buy Now |
Low RMS Phase Jitter: <1 ps (typ.) |
High Stability: ±10, ±25, ±50 ppm |
Automotive: -55°C to 125°C |
Ext. Industrial: -40°C to 105°C |
Industrial: -40°C to 85°C |
Ext. Commercial: -20°C to 70°C |
High Supply Noise Rejection: -50dBc |
3-bit Output Drive Strength |
2-bit Output Frequency Combinations |
Short Lead Times: 2 Weeks |
CMOS Output: 2.3 to 170MHz |
Miniature Footprint of 3.2mm x 2.5mm |
Qualified to MIL-STD-883 |
20x better MTF than quartz oscillators |
Lead Free and RoHS Compliant |
Supply Range of 2.25V to 3.6V |
Sub Group 1 | Low Jitter |
---|---|
Supply Voltage (V) | 2.5-3.3 |
Output Type | LVCMOS |
Output Frequency Min (MHz) | 2.3 |
Output Frequency Max (MHz) | 170 |
# of Outputs | 1 |
Phase Jitter | 1.7 |
Output Logic | LVCMOS |
Pull Range (PPM) | 0 |
Data Sheets |
---|
DSC2010 Data Sheet MKQBPD12042601-2 |
Supporting Collateral |
---|
MEMS Clocks FAQs |
Microchip Oscillators and Clocks Using MEMS Technology |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0195 |
Shipping Weight (kg) | 0.09 |
Lead Count | 14 |
Package Type | VQFN |
Package Width or Size | 2.5x3.2x0.9mm |
Soldering Composition | NiPdAu |
MEMS Clock Generator -40C-85C 25ppm | Microchip Technology |
Where can I find additional details, specifications and documents for a DSC2010FI2-B0009T?
Additional datasheets, footprints and schematics for DSC2010FI2-B0009T are listed on our Part Details page. You can also find images and similar parts to DSC2010FI2-B0009T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSC2010FI2-B0009T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSC2010FI2-B0009T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSC2010FI2-B0009T you can contact the distributor directly for product support, shipping queries etc.
Is the DSC2010FI2-B0009T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for DSC2010FI2-B0009T have stock available?
Authorised distributors including Microchip Technology have stock available or on a lead time for DSC2010FI2-B0009T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSC2010FI2-B0009T often in real-time on the comparison pages.
What if I can't find stock of DSC2010FI2-B0009T?
You can fill out our help required form which you can use to request a quote for DSC2010FI2-B0009T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.