Status: | Unknown |
---|---|
Series: | DSC1123 |
RoHS: | Compliant |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0125 |
Shipping Weight (kg) | 0.028607 |
Lead Count | 6 |
Package Type | VDFN |
Package Width or Size | 2.0x2.5mm |
Soldering Composition | NiPdAu |
MEMS OSC, LVDS, 100MHz, 10PPM, 2.5-3.3V, -40 to 105C, 2.5 x 2.0mm | Microchip Technology |
Series DSC1123 High Perf Single LVDS Output -40C-105C 10ppm MEMS Oscillator | Future Electronics |
Mems Oscillator, High Perf, Single Lvds Output, -40C-105C, 10Ppm 6 Vdfn 2.0X2.5Mm Tube Rohs Compliant: Yes |Microchip DSC1123DL5-100.0000 | Newark Electronics |
Where can I find additional details, specifications and documents for a DSC1123DL5-100.0000?
Additional datasheets, footprints and schematics for DSC1123DL5-100.0000 are listed on our Part Details page. You can also find images and similar parts to DSC1123DL5-100.0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSC1123DL5-100.0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSC1123DL5-100.0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSC1123DL5-100.0000 fall under?
The DSC1123DL5-100.0000 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to DSC1123DL5-100.0000 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSC1123DL5-100.0000 you can contact the distributor directly for product support, shipping queries etc.
Is the DSC1123DL5-100.0000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for DSC1123DL5-100.0000 have stock available?
Authorised distributors including Microchip Technology, Future Electronics and Newark Electronics have stock available or on a lead time for DSC1123DL5-100.0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSC1123DL5-100.0000 often in real-time on the comparison pages.
What if I can't find stock of DSC1123DL5-100.0000?
You can fill out our help required form which you can use to request a quote for DSC1123DL5-100.0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.