DSC1123CE3-422.3000T by Microchip Technology

Low Jitter LVDS MEMS Oscillator

Status: Active
Series: DSC1123
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The DSC1103 & DSC1123 series of high performance oscillators utilizes a proven silicon MEMS technology to provide excellent jitter and stability over a wide range of supply voltages and temperatures. By eliminating the need for quartz or SAW technology, MEMS oscillators significantly enhance reliability and accelerate product development, while meeting stringent clock performance criteria for a variety of communications, storage, and networking applications.DSC1103 has a standby feature allowing it to completely power-down when EN pin is pulled low; whereas for DSC1123, only the outputs are disabled when EN is low. Both oscillators are available in industry standard packages, including the small 2.5mm x 2.0mm, and are “drop-in” replacements for standard 6-pin LVDS quartz crystal oscillators.

Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool.


Where to Buy

Prices starting from US$3.76

Distributor Stock
Logo for Microchip Technology
Microchip Technology
from US$3.76
-
Buy Now

Features

Low RMS Phase Jitter: <1 ps (typ.)
High Stability: ±10, ±25, ±50 ppm
Industrial: -40°C to 85°C
Ext. commercial: -20°C to 70°C
High Supply Noise Rejection: -50dBc
Short Lead Time: 2 Weeks
Wide Freq. Range: 2.3 to 460MHz
2.5mm x 2.0mm, 3.2mm x 2.5mm, 5.0mm x 3.2mm, & 7.0mm x 5.0mm
Qualified to MIL-STD-883
20x better MTF than quartz oscillators
Low Current Consumption
Supply Range of 2.25V to 3.6V
Standby & Output Enable Function
Lead Free & RoHS Compliant
LVPECL & HCSL Versions Available

Specifications

Supply Voltage (V) 2.25 - 3.6
Output Frequency Min (MHz) 2.3
Output Frequency Max (MHz) 460
Output Logic LVDS

Environmental Information

JEDEC Indicator e4
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.0195
Shipping Weight (kg) 0.09
Lead Count 6
Package Type VDFN
Package Width or Size 3.2x2.5x0.9mm
Soldering Composition NiPdAu

Alternative Descriptions

MEMS OSC, LVDS, 422.3MHz, 20PPM, 2.5-3.3V, -20 to 70C, 3.2 x 2.5mm | Microchip Technology


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DSC1123CE3-422.3000T?

Additional datasheets, footprints and schematics for DSC1123CE3-422.3000T are listed on our Part Details page. You can also find images and similar parts to DSC1123CE3-422.3000T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DSC1123CE3-422.3000T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSC1123CE3-422.3000T price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DSC1123CE3-422.3000T you can contact the distributor directly for product support, shipping queries etc.

Is the DSC1123CE3-422.3000T RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for DSC1123CE3-422.3000T have stock available?

Authorised distributors including Microchip Technology have stock available or on a lead time for DSC1123CE3-422.3000T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DSC1123CE3-422.3000T often in real-time on the comparison pages.

What if I can't find stock of DSC1123CE3-422.3000T?

You can fill out our help required form which you can use to request a quote for DSC1123CE3-422.3000T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay