Status: | Active |
---|---|
Series: | DSC1123 |
RoHS: | Compliant |
The DSC1103 & DSC1123 series of high performance oscillators utilizes a proven silicon MEMS technology to provide excellent jitter and stability over a wide range of supply voltages and temperatures. By eliminating the need for quartz or SAW technology, MEMS oscillators significantly enhance reliability and accelerate product development, while meeting stringent clock performance criteria for a variety of communications, storage, and networking applications.DSC1103 has a standby feature allowing it to completely power-down when EN pin is pulled low; whereas for DSC1123, only the outputs are disabled when EN is low. Both oscillators are available in industry standard packages, including the small 2.5mm x 2.0mm, and are “drop-in” replacements for standard 6-pin LVDS quartz crystal oscillators.
Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool.
Prices starting from US$2.67
Low RMS Phase Jitter: <1 ps (typ.) |
High Stability: ±10, ±25, ±50 ppm |
Industrial: -40°C to 85°C |
Ext. commercial: -20°C to 70°C |
High Supply Noise Rejection: -50dBc |
Short Lead Time: 2 Weeks |
Wide Freq. Range: 2.3 to 460MHz |
2.5mm x 2.0mm, 3.2mm x 2.5mm, 5.0mm x 3.2mm, & 7.0mm x 5.0mm |
Qualified to MIL-STD-883 |
20x better MTF than quartz oscillators |
Low Current Consumption |
Supply Range of 2.25V to 3.6V |
Standby & Output Enable Function |
Lead Free & RoHS Compliant |
LVPECL & HCSL Versions Available |
Supply Voltage (V) | 2.25 - 3.6 |
---|---|
Output Frequency Min (MHz) | 2.3 |
Output Frequency Max (MHz) | 460 |
Output Logic | LVDS |
Data Sheets |
---|
DSC1103 DSC1123 Data Sheet |
Board Design Files |
---|
dsc1123ci-21.ibs |
dsc1123dl.ibs |
DSC1123BI |
Supporting Collateral |
---|
MEMS Clocks FAQs |
Microchip Oscillators and Clocks Using MEMS Technology |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0823 |
Shipping Weight (kg) | 0.1723 |
Lead Count | 6 |
Package Type | VDFN |
Package Width or Size | 7x5x0.9mm |
Soldering Composition | NiPdAu |
MEMS OSC, LVDS, 300MHz, 25PPM, 2.5-3.3V, -20 to 70C, 7.0 x 5.0mm | Microchip Technology |
MEMS Oscillator, High Perf, Single LVDS | RS |
Mems Oscillator, High Perf, Single Lvds Output, -20C-70C, 25Ppm 6 Vdfn 7X5X0.9Mm Tube Rohs Compliant: Yes |Microchip DSC1123AE2-300.0000 | Newark Electronics |
Oscillator, MEMS, High Perf, Single LVDS Output, -20 -70 C, 25ppm, 2.3 - 460 MH | Microchip Technology Inc. DSC1123AE2-300.0000 | RS Americas |
Silicon Oscillator 300MHz 3.3V 2pF 6-Pin SMD Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a DSC1123AE2-300.0000?
Additional datasheets, footprints and schematics for DSC1123AE2-300.0000 are listed on our Part Details page. You can also find images and similar parts to DSC1123AE2-300.0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSC1123AE2-300.0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSC1123AE2-300.0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSC1123AE2-300.0000 you can contact the distributor directly for product support, shipping queries etc.
Is the DSC1123AE2-300.0000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for DSC1123AE2-300.0000 have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, RS, Newark Electronics and RS Americas have stock available or on a lead time for DSC1123AE2-300.0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSC1123AE2-300.0000 often in real-time on the comparison pages.
What if I can't find stock of DSC1123AE2-300.0000?
You can fill out our help required form which you can use to request a quote for DSC1123AE2-300.0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.