DSC1101BE1-012.0000 by Microchip Technology

Status: Active
Series: DSC1101
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The DSC1101 & DSC1121 series of high performance oscillators utilizes a proven silicon MEMS technology to provide excellent jitter and stability over a wide range of supply voltages and temperatures. By eliminating the need for quartz or SAW technology, MEMS oscillators significantly enhance reliability and accelerate product development, while meeting stringent clock performance criteria for a variety of communications, storage, and networking applications.DSC1101 has a standby feature allowing it to completely power-down when EN pin is pulled low; whereas for DSC1121, only the outputs are disabled when EN is low. Both oscillators are available in industry standard packages, including the small 3.2mm x 2.5mm, and are “drop-in” replacements for standard 4-pin CMOS quartz crystal oscillators.

Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool.

Where to Buy

Prices starting from US$1.02

Distributor Stock
Logo for Microchip Technology
Microchip Technology
from US$1.02
2,208
in stock
Buy Now

Features

Low RMS Phase Jitter: <1 ps (typ.)
High Stability: ±10, ±25, ±50 ppm
Automotive: -55°C to 125°C
Ext. Industrial: -40°C to 105°C
Industrial: -40°C to 85°C
Ext. commercial: -20°C to 70°C
High Supply Noise Rejection: -50dBc
Short Lead Time: 2 Weeks
Wide Freq. Range: 2.3 to 170MHz
2.5mm x 2.0mm, 3.2mm x 2.5mm, 5.0mm x 3.2mm, & 7.0mm x 5.0mm
Qualified to MIL-STD-883
20x better MTF than quartz oscillators
Low Current Consumption
Supply Range of 2.25V to 3.6V
Standby & Output Enable Function
Lead Free & RoHS Compliant

Specifications

Supply Voltage (V) 2.25 - 3.6
Output Frequency Min (MHz) 2.3
Output Frequency Max (MHz) 170
Output Logic LVCMOS

Environmental Information

JEDEC Indicator e4
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.0405
Shipping Weight (kg) 0.078264
Lead Count 6
Package Type VDFN
Package Width or Size 3.2x5.0x0.9mm
Soldering Composition NiPdAu

Alternative Descriptions

MEMS OSC, LVCMOS, 12MHz, 50PPM, 2.5-3.3V, -20 to 70C, 5.0x3.2mm | Microchip Technology


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DSC1101BE1-012.0000?

Additional datasheets, footprints and schematics for DSC1101BE1-012.0000 are listed on our Part Details page. You can also find images and similar parts to DSC1101BE1-012.0000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DSC1101BE1-012.0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSC1101BE1-012.0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DSC1101BE1-012.0000 you can contact the distributor directly for product support, shipping queries etc.

Is the DSC1101BE1-012.0000 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for DSC1101BE1-012.0000 have stock available?

Authorised distributors including Microchip Technology have stock available or on a lead time for DSC1101BE1-012.0000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DSC1101BE1-012.0000 often in real-time on the comparison pages.

What if I can't find stock of DSC1101BE1-012.0000?

You can fill out our help required form which you can use to request a quote for DSC1101BE1-012.0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay