DSC1033DI1-024.0000 DSC1033 by Microchip Technology

MEMS Oscillator, 3.3V, -40C-85C, 50ppm

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The DSC1033 is a 3.3V fixed frequency MEMS based PureSilicon™ Oscillator. It can be factory programmed to any frequency from 1 to 150MHz.The DSC1033 incorporates an all silicon resonator that is extremely robust and nearly immune to stress related fractures, common to crystal based oscillators. Without sacrificing the performance and stability required of today’s systems, a crystal-less design allows for a higher level of reliability, making the DSC1033 ideal for rugged, industrial, and portable applications where stress, shock, and vibration can damage quartz crystal based systems.Available in industry standard packages, the DSC1033 can be “dropped-in” to the same PCB footprint as standard crystal oscillators.

No distributors results available

Features

Frequency Range: 1 to 150MHz
Exceptional Stability over Temperature
±25 PPM, ±50 PPM
Operating voltage of 3.0V to 3.6V
Operating Temperature Range
Industrial -40°C to 85°C
Ext. Commercial -20°C to 70°C
Commercial 0°C to 70°C
Low Operating and Standby Current
3mA Operating (40MHz)
1µA Standby
Ultra Miniature Footprint
2.5mm x 2.0mm x 0.85mm
3.2mm x 2.5mm x 0.85mm
5.0mm x 3.2mm x 0.85mm
7.0mm x 5.0mm x 0.85mm
Excellent Shock and Vibration Resistant
Lead free, RoHS, & Reach SVHC Compliant

Specifications

Product Type Low Power Oscillators
Supply Voltage (V) 3.3 ±10%
Output Frequency Min (MHz) 1
Output Frequency Max (MHz) 150
# of Outputs 1
Output Logic LVCMOS
Output Drive Strength 15
Control Pin Function Standby
Device Type Low Power
Dimensions 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, 7.0 x 5.0 mm 4-pin
Frequency Stability ±25, ±50
Period Jitter 12.5
Min Tempearture Range (C) -40
Max Tempearture Range (C) 85
Current 3
Temperature Range -40C to +85C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DSC1033DI1-024.0000?

Additional datasheets, footprints and schematics for DSC1033DI1-024.0000 are listed on our Part Details page. You can also find images and similar parts to DSC1033DI1-024.0000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DSC1033DI1-024.0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSC1033DI1-024.0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DSC1033DI1-024.0000 fall under?

The DSC1033DI1-024.0000 is listed under DSC1033.

Can I view similar or alternative parts?

You can view similar parts to DSC1033DI1-024.0000 when available in the DSC1033 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DSC1033DI1-024.0000 you can contact the distributor directly for product support, shipping queries etc.

Is the DSC1033DI1-024.0000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DSC1033DI1-024.0000 have stock available?

There is no stock from authorised distributors for DSC1033DI1-024.0000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DSC1033DI1-024.0000 often in real-time on the comparison pages.

What if I can't find stock of DSC1033DI1-024.0000?

You can fill out our help required form which you can use to request a quote for DSC1033DI1-024.0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay