Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Frequency Range: 1 to 150MHz |
Exceptional Stability over Temperature |
±25 PPM, ±50 PPM |
Operating voltage of 3.0V to 3.6V |
Operating Temperature Range |
Industrial -40°C to 85°C |
Ext. Commercial -20°C to 70°C |
Commercial 0°C to 70°C |
Low Operating and Standby Current |
3mA Operating (40MHz) |
1µA Standby |
Ultra Miniature Footprint |
2.5mm x 2.0mm x 0.85mm |
3.2mm x 2.5mm x 0.85mm |
5.0mm x 3.2mm x 0.85mm |
7.0mm x 5.0mm x 0.85mm |
Excellent Shock and Vibration Resistant |
Lead free, RoHS, & Reach SVHC Compliant |
Product Type | Low Power Oscillators |
---|---|
Supply Voltage (V) | 3.3 ±10% |
Output Frequency Min (MHz) | 1 |
Output Frequency Max (MHz) | 150 |
# of Outputs | 1 |
Output Logic | LVCMOS |
Output Drive Strength | 15 |
Control Pin Function | Standby |
Device Type | Low Power |
Dimensions | 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, 7.0 x 5.0 mm 4-pin |
Frequency Stability | ±25, ±50 |
Period Jitter | 12.5 |
Min Tempearture Range (C) | -40 |
Max Tempearture Range (C) | 85 |
Current | 3 |
Temperature Range | -40C to +85C |
Where can I find additional details, specifications and documents for a DSC1033AI2-054.0000?
Additional datasheets, footprints and schematics for DSC1033AI2-054.0000 are listed on our Part Details page. You can also find images and similar parts to DSC1033AI2-054.0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSC1033AI2-054.0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSC1033AI2-054.0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSC1033AI2-054.0000 fall under?
The DSC1033AI2-054.0000 is listed under DSC1033.
Can I view similar or alternative parts?
You can view similar parts to DSC1033AI2-054.0000 when available in the DSC1033 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSC1033AI2-054.0000 you can contact the distributor directly for product support, shipping queries etc.
Is the DSC1033AI2-054.0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSC1033AI2-054.0000 have stock available?
There is no stock from authorised distributors for DSC1033AI2-054.0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSC1033AI2-054.0000 often in real-time on the comparison pages.
What if I can't find stock of DSC1033AI2-054.0000?
You can fill out our help required form which you can use to request a quote for DSC1033AI2-054.0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.