Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Frequency Range: 1 to 150MHz |
Exceptional Stability over Temperature |
±25 PPM, ±50 PPM |
Operating voltage of 2.7V to 3.3V |
Operating Temperature Range |
Industrial -40°C to 85°C |
Ext. Commercial -20°C to 70°C |
Commercial 0°C to 70°C |
Low Operating and Standby Current |
3mA Operating (40MHz) |
1µA Standby |
Ultra Miniature Footprint |
2.5mm x 2.0mm x 0.85mm |
3.2mm x 2.5mm x 0.85mm |
5.0mm x 3.2mm x 0.85mm |
7.0mm x 5.0mm x 0.85mm |
Excellent Shock and Vibration Resistant |
Lead free, RoHS, & Reach SVHC Compliant |
Product Type | Low Power Oscillators |
---|---|
Supply Voltage (V) | 3.0 ±10% |
Output Frequency Min (MHz) | 1 |
Output Frequency Max (MHz) | 150 |
# of Outputs | 1 |
Output Logic | LVCMOS |
Output Drive Strength | 15 |
Control Pin Function | Standby |
Device Type | Low Power |
Dimensions | 2.5 x 2.0 mm 4-pin 3.2 x 2.5 mm 4-pin 5.0 x 3.2 mm 4-pin 7.0 x 5.0 mm 4-pin |
Frequency Stability | ±25, ±50 |
Period Jitter | 12.5 |
Min Tempearture Range (C) | -40 |
Max Tempearture Range (C) | 85 |
Current | 3 |
Temperature Range | 0C to +70C |
Where can I find additional details, specifications and documents for a DSC1030BC1-125.0000T?
Additional datasheets, footprints and schematics for DSC1030BC1-125.0000T are listed on our Part Details page. You can also find images and similar parts to DSC1030BC1-125.0000T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSC1030BC1-125.0000T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSC1030BC1-125.0000T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSC1030BC1-125.0000T fall under?
The DSC1030BC1-125.0000T is listed under DSC1030.
Can I view similar or alternative parts?
You can view similar parts to DSC1030BC1-125.0000T when available in the DSC1030 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSC1030BC1-125.0000T you can contact the distributor directly for product support, shipping queries etc.
Is the DSC1030BC1-125.0000T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSC1030BC1-125.0000T have stock available?
There is no stock from authorised distributors for DSC1030BC1-125.0000T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSC1030BC1-125.0000T often in real-time on the comparison pages.
What if I can't find stock of DSC1030BC1-125.0000T?
You can fill out our help required form which you can use to request a quote for DSC1030BC1-125.0000T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.