Status: | Unknown |
---|---|
Series: | DSC1001 |
RoHS: | Compliant |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
Microchip Technology
from US$1.00
|
-
|
Buy Now |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0123 |
Shipping Weight (kg) | 0.08 |
Lead Count | 4 |
Package Type | VDFN |
Package Width or Size | 2.0x2.5mm |
Soldering Composition | NiPdAu |
MEMS OSC, LVCMOS, 1.8432MHz, 50PPM, 1.8-3.3V, -40 to 105C, 2.5 x 2.0mm | Microchip Technology |
Where can I find additional details, specifications and documents for a DSC1001DL1-001.8432T?
Additional datasheets, footprints and schematics for DSC1001DL1-001.8432T are listed on our Part Details page. You can also find images and similar parts to DSC1001DL1-001.8432T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSC1001DL1-001.8432T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSC1001DL1-001.8432T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSC1001DL1-001.8432T you can contact the distributor directly for product support, shipping queries etc.
Is the DSC1001DL1-001.8432T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for DSC1001DL1-001.8432T have stock available?
Authorised distributors including Microchip Technology have stock available or on a lead time for DSC1001DL1-001.8432T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSC1001DL1-001.8432T often in real-time on the comparison pages.
What if I can't find stock of DSC1001DL1-001.8432T?
You can fill out our help required form which you can use to request a quote for DSC1001DL1-001.8432T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.