Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
The DSC1001 is a silicon MEMS based CMOS oscillator offering excellent jitter and stability performance over a wide range of supply voltages and temperatures. The device operates from 1 to 150MHz with supply voltages between 1.8 to 3.3 Volts and temperature ranges up to -40ºC to 105ºC.The DSC1001 incorporates an all silicon resonator that is extremely robust and nearly immune to stress related fractures, common to crystal based oscillators. Without sacrificing the performance and stability required of today’s systems, a crystal-less design allows for a higher level of reliability, making the DSC1001 ideal for rugged, industrial, and portable applications where stress, shock, and vibration can damage quartz crystal based systems.Available in industry standard packages, the DSC1001 can be “dropped-in” to the same PCB footprint as standard crystal oscillators.
Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool.
No distributors results available
Frequency Range: 1 to 150MHz |
Exceptional Stability over Temperature |
±10 PPM, ±20 PPM, ±25 PPM, ±50 PPM |
Operating voltage of 1.7V to 3.6V |
Operating Temperature Range |
Ext. Industrial -40°C to 105°C |
Industrial -40°C to 85°C |
Ext. Commercial -20°C to 70°C |
Commercial 0°C to 70°C |
Low Operating and Standby Current |
5mA Operating (40MHz) |
15µA Standby |
Ultra Miniature Footprint |
2.5mm x 2.0mm x 0.85mm |
3.2mm x 2.5mm x 0.85mm |
5.0mm x 3.2mm x 0.85mm |
7.0mm x 5.0mm x 0.85mm |
MIL-STD 883 Shock and Vibration Resistant |
Pb-Free, RoHS, Reach SVHC Compliant |
AEC-Q100 Reliability Qualified |
Product Type | Low Power Oscillators |
---|---|
Sub Group 1 | Low Power Oscillators |
Supply Voltage (V) | 1.62 - 3.63 |
Output Frequency Min (MHz) | 1 |
Output Frequency Max (MHz) | 150 |
# of Outputs | 1 |
Phase Jitter | 1.70 / 0.3 (200k - 20M) |
Output Logic | LVCMOS |
Output Drive Strength | 15 |
Control Pin Function | Standby |
Device Type | Low Power |
Dimensions | 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, 7.0 x 5.0 mm 4-pin |
Frequency Stability | ±10, ±25, ±50 |
Period Jitter | 6 |
Min Tempearture Range (C) | -40 |
Max Tempearture Range (C) | 105 |
Current | 5 |
Temperature Range | -20C to +70C |
Where can I find additional details, specifications and documents for a DSC1001DE2-24.0000-?
Additional datasheets, footprints and schematics for DSC1001DE2-24.0000- are listed on our Part Details page. You can also find images and similar parts to DSC1001DE2-24.0000- on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSC1001DE2-24.0000- on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSC1001DE2-24.0000- price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSC1001DE2-24.0000- fall under?
The DSC1001DE2-24.0000- is listed under DSC1001.
Can I view similar or alternative parts?
You can view similar parts to DSC1001DE2-24.0000- when available in the DSC1001 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSC1001DE2-24.0000- you can contact the distributor directly for product support, shipping queries etc.
Is the DSC1001DE2-24.0000- RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSC1001DE2-24.0000- have stock available?
There is no stock from authorised distributors for DSC1001DE2-24.0000-.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSC1001DE2-24.0000- often in real-time on the comparison pages.
What if I can't find stock of DSC1001DE2-24.0000-?
You can fill out our help required form which you can use to request a quote for DSC1001DE2-24.0000- from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.