DSC1001CI2-024.5760 More Semiconductors - ICs by Microchip Technology

Status: Active
Series: DSC1001
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The DSC1001 is a silicon MEMS based CMOS oscillator offering excellent jitter and stability performance over a wide range of supply voltages and temperatures. The device operates from 1 to 150MHz with supply voltages between 1.8 to 3.3 Volts and temperature ranges up to -40ºC to 105ºC.The DSC1001 incorporates an all silicon resonator that is extremely robust and nearly immune to stress related fractures, common to crystal based oscillators. Without sacrificing the performance and stability required of today’s systems, a crystal-less design allows for a higher level of reliability, making the DSC1001 ideal for rugged, industrial, and portable applications where stress, shock, and vibration can damage quartz crystal based systems.Available in industry standard packages, the DSC1001 can be “dropped-in” to the same PCB footprint as standard crystal oscillators.

Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool.

Where to Buy

Prices starting from US$0.98

Distributor Stock
Logo for RS
RS
from US$1.12
No stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$0.98
2,923
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.05
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Frequency Range: 1 to 150MHz
±10 PPM, ±20 PPM, ±25 PPM, ±50 PPM
Operating voltage of 1.7V to 3.6V
Ext. Industrial -40°C to 105°C
Industrial -40°C to 85°C
Ext. Commercial -20°C to 70°C
Commercial 0°C to 70°C
5mA Operating (40MHz)
15µA Standby
2.5mm x 2.0mm x 0.85mm
3.2mm x 2.5mm x 0.85mm
5.0mm x 3.2mm x 0.85mm
7.0mm x 5.0mm x 0.85mm
MIL-STD 883 Shock and Vibration Resistant
Pb-Free, RoHS, Reach SVHC Compliant
AEC-Q100 Reliability Qualified

Specifications

Sub Group 1 Low Power Oscillators
Supply Voltage (V) 1.62 - 3.63
Output Frequency Min (MHz) 1
Output Frequency Max (MHz) 150
Output Logic LVCMOS

Environmental Information

JEDEC Indicator e4
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.0195
Shipping Weight (kg) 0.042664
Lead Count 4
Package Type VDFN
Package Width or Size 3.2x2.5x0.9mm
Soldering Composition NiPdAu

Alternative Descriptions

MEMS OSC, LVCMOS, 24.576MHz, 25PPM, 1.8-3.3V, -40 to 85C, 3.2 x 2.5mm | Microchip Technology
MEMS Oscillator 24.576MHz ±25ppm VDFN-4 | RS
Mems Oscillator, Low Power, -40C-85C, 25Ppm 4 Vdfn 3.2X2.5X0.9Mm Tube Rohs Compliant: Yes |Microchip DSC1001CI2-024.5760 | Newark Electronics
MEMS OSCILLATOR, LOW POWER, -40C-85C, 25PPM | Avnet Silica


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DSC1001CI2-024.5760?

Additional datasheets, footprints and schematics for DSC1001CI2-024.5760 are listed on our Part Details page. You can also find images and similar parts to DSC1001CI2-024.5760 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DSC1001CI2-024.5760 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSC1001CI2-024.5760 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DSC1001CI2-024.5760 fall under?

The DSC1001CI2-024.5760 is listed under Semiconductors - ICs > More Semiconductors - ICs.

Can I view similar or alternative parts?

You can view similar parts to DSC1001CI2-024.5760 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DSC1001CI2-024.5760 you can contact the distributor directly for product support, shipping queries etc.

Is the DSC1001CI2-024.5760 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for DSC1001CI2-024.5760 have stock available?

Authorised distributors including Microchip Technology, RS, Newark Electronics and Avnet Silica have stock available or on a lead time for DSC1001CI2-024.5760.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DSC1001CI2-024.5760 often in real-time on the comparison pages.

What if I can't find stock of DSC1001CI2-024.5760?

You can fill out our help required form which you can use to request a quote for DSC1001CI2-024.5760 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay