Status: | Active |
---|---|
Series: | DSC1001 |
RoHS: | Compliant |
The DSC1001 is a silicon MEMS based CMOS oscillator offering excellent jitter and stability performance over a wide range of supply voltages and temperatures. The device operates from 1 to 150MHz with supply voltages between 1.8 to 3.3 Volts and temperature ranges up to -40ºC to 105ºC.The DSC1001 incorporates an all silicon resonator that is extremely robust and nearly immune to stress related fractures, common to crystal based oscillators. Without sacrificing the performance and stability required of today’s systems, a crystal-less design allows for a higher level of reliability, making the DSC1001 ideal for rugged, industrial, and portable applications where stress, shock, and vibration can damage quartz crystal based systems.Available in industry standard packages, the DSC1001 can be “dropped-in” to the same PCB footprint as standard crystal oscillators.
Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool.
Frequency Range: 1 to 150MHz |
±10 PPM, ±20 PPM, ±25 PPM, ±50 PPM |
Operating voltage of 1.7V to 3.6V |
Ext. Industrial -40°C to 105°C |
Industrial -40°C to 85°C |
Ext. Commercial -20°C to 70°C |
Commercial 0°C to 70°C |
5mA Operating (40MHz) |
15µA Standby |
2.5mm x 2.0mm x 0.85mm |
3.2mm x 2.5mm x 0.85mm |
5.0mm x 3.2mm x 0.85mm |
7.0mm x 5.0mm x 0.85mm |
MIL-STD 883 Shock and Vibration Resistant |
Pb-Free, RoHS, Reach SVHC Compliant |
AEC-Q100 Reliability Qualified |
Sub Group 1 | Low Power Oscillators |
---|---|
Supply Voltage (V) | 1.62 - 3.63 |
Output Frequency Min (MHz) | 1 |
Output Frequency Max (MHz) | 150 |
Output Logic | LVCMOS |
Data Sheets |
---|
DSC1001/3/4 Data Sheet |
Application Notes |
---|
AN2340 - Immunity of MEMS Oscillators to Mechanical Stresses - Immunity of MEMS Oscillators to Mechanical Stresses |
AN2399 - MEMS Oscillators Offer Immunity to EMI |
Board Design Files |
---|
dsc1001bi.ibs |
dsc1001ci.ibs |
dsc1001di.ibs |
Supporting Collateral |
---|
MEMS Clocks FAQs |
Microchip Oscillators and Clocks Using MEMS Technology |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0863 |
Shipping Weight (kg) | 0.1723 |
Lead Count | 4 |
Package Type | VDFN |
Package Width or Size | 5x7x0.9mm |
Soldering Composition | NiPdAu |
MEMS OSC, LVCMOS, 24MHz, 50PPM, 1.8-3.3V, 0 to 70C, 7.0 x 5.0mm | Microchip Technology |
Mems Oscillator, Low Power, 0C-70C, 50Ppm 4 Vdfn 5X7X0.9Mm Tube Rohs Compliant: Yes |Microchip DSC1001AC1-024.0000 | Newark Electronics |
Where can I find additional details, specifications and documents for a DSC1001AC1-024.0000?
Additional datasheets, footprints and schematics for DSC1001AC1-024.0000 are listed on our Part Details page. You can also find images and similar parts to DSC1001AC1-024.0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSC1001AC1-024.0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSC1001AC1-024.0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSC1001AC1-024.0000 fall under?
The DSC1001AC1-024.0000 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to DSC1001AC1-024.0000 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSC1001AC1-024.0000 you can contact the distributor directly for product support, shipping queries etc.
Is the DSC1001AC1-024.0000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for DSC1001AC1-024.0000 have stock available?
Authorised distributors including Microchip Technology and Newark Electronics have stock available or on a lead time for DSC1001AC1-024.0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSC1001AC1-024.0000 often in real-time on the comparison pages.
What if I can't find stock of DSC1001AC1-024.0000?
You can fill out our help required form which you can use to request a quote for DSC1001AC1-024.0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.