Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
ICC(Max)(mA) | 50 |
---|---|
Rating | Space |
Common mode range | -7 to 12 |
Number of nodes | 32 |
Number of TX | 0 |
Isolated | No |
Package Group | CDIP|16 |
Supply Voltage(s)(Nom)(V) | 5 |
Operating temperature range(C) | -55 to 125 |
Number of RX | 0 |
Duplex | Half |
Where can I find additional details, specifications and documents for a DS96F174MQML-SP?
Additional datasheets, footprints and schematics for DS96F174MQML-SP are listed on our Part Details page. You can also find images and similar parts to DS96F174MQML-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS96F174MQML-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS96F174MQML-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS96F174MQML-SP fall under?
The DS96F174MQML-SP is listed under Semiconductors > Analog and Mixed-Signal > Interface > RS-485/RS-422.
Can I view similar or alternative parts?
You can view similar parts to DS96F174MQML-SP when available in the RS-485/RS-422 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS96F174MQML-SP you can contact the distributor directly for product support, shipping queries etc.
Is the DS96F174MQML-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS96F174MQML-SP have stock available?
There is no stock from authorised distributors for DS96F174MQML-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS96F174MQML-SP often in real-time on the comparison pages.
What if I can't find stock of DS96F174MQML-SP?
You can fill out our help required form which you can use to request a quote for DS96F174MQML-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.