Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.07
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$5.07
|
32,027
in stock
|
Buy Now |
SERDES Function | Deserialiser |
---|---|
Data Rate | 800Mbps |
IC Input Type | CML |
IC Output Type | LVCMOS |
Driver Case Style | WQFN |
No. of Pins | 40Pins |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 1.89V |
No. of Inputs | 1 |
No. of Outputs | 6Outputs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
10-MHz to 50-MHz DC-balanced Channel Link III deserializer with bi-directional control channel | Texas Instruments |
Where can I find additional details, specifications and documents for a DS92LX1622SQE/NOPB?
Additional datasheets, footprints and schematics for DS92LX1622SQE/NOPB are listed on our Part Details page. You can also find images and similar parts to DS92LX1622SQE/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS92LX1622SQE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS92LX1622SQE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS92LX1622SQE/NOPB fall under?
The DS92LX1622SQE/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS92LX1622SQE/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS92LX1622SQE/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DS92LX1622SQE/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS92LX1622SQE/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DS92LX1622SQE/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS92LX1622SQE/NOPB often in real-time on the comparison pages.
What if I can't find stock of DS92LX1622SQE/NOPB?
You can fill out our help required form which you can use to request a quote for DS92LX1622SQE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.