DS92LV18TVV/NOPB Semiconductors - ICs by Texas Instruments

IC SERDES 66MHZ 18BIT 80LQFP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.81

Distributor Stock
Logo for Farnell
Farnell
from US$16.34
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$8.81
19,057
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$17.95
-
Buy Now
Logo for element14
element14
from US$18.87
-
Buy Now

Specifications

IC Interface Type -
Interface Applications -
Supply Voltage Min 3.15V
Supply Voltage Max 3.45V
Interface Case Style -
No. of Pins 80Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes
Data Rate 2.376Gbps
Driver Case Style LQFP
IC Input Type BLVDS LVTTL
IC Output Type LVDS BLVDS LVTTL
No. of Inputs 2
No. of Outputs 18Outputs
SERDES Function Serialiser / Deserialiser
Supply Voltage Range 3.15V to 3.45V

Alternative Descriptions

18-bit bus LVDS serializer/deserializer - 15-66 MHz | Texas Instruments
Ic, Serdes, 66Mhz, 18Bit, 80Lqfp | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DS92LV18TVV/NOPB?

Additional datasheets, footprints and schematics for DS92LV18TVV/NOPB are listed on our Part Details page. You can also find images and similar parts to DS92LV18TVV/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DS92LV18TVV/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS92LV18TVV/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DS92LV18TVV/NOPB fall under?

The DS92LV18TVV/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to DS92LV18TVV/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DS92LV18TVV/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the DS92LV18TVV/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DS92LV18TVV/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS92LV18TVV/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DS92LV18TVV/NOPB often in real-time on the comparison pages.

What if I can't find stock of DS92LV18TVV/NOPB?

You can fill out our help required form which you can use to request a quote for DS92LV18TVV/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay