DS92LV1021TMSA/NOPB Semiconductors - ICs by Texas Instruments

SERIALIZER 40MHZ 400MBPS HTSSOP-28

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

SERDES Function Serialiser
Data Rate 400Mbps
IC Input Type LVCMOS LVTTL
IC Output Type LVDS
Driver Case Style SSOP
No. of Pins 28Pins
Supply Voltage Min 3V
Supply Voltage Max 3.6V
No. of Inputs 10
No. of Outputs 1Outputs
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DS92LV1021TMSA/NOPB?

Additional datasheets, footprints and schematics for DS92LV1021TMSA/NOPB are listed on our Part Details page. You can also find images and similar parts to DS92LV1021TMSA/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DS92LV1021TMSA/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS92LV1021TMSA/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DS92LV1021TMSA/NOPB fall under?

The DS92LV1021TMSA/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to DS92LV1021TMSA/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DS92LV1021TMSA/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the DS92LV1021TMSA/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DS92LV1021TMSA/NOPB have stock available?

There is no stock from authorised distributors for DS92LV1021TMSA/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DS92LV1021TMSA/NOPB often in real-time on the comparison pages.

What if I can't find stock of DS92LV1021TMSA/NOPB?

You can fill out our help required form which you can use to request a quote for DS92LV1021TMSA/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay