Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.51
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$3.51
|
27,044
in stock
|
Buy Now |
Device Type | LVDS Transceiver |
---|---|
Peak-to-Peak Jitter Max | 400ps |
Supply Current Max | 100mA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | LLP |
No. of Pins | 44Pins |
Signaling Rate | 155Mbps |
Signal Input Type | LVTTL |
Output Level Type | BLVDS |
ESD HBM | 4kV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 92 |
Data Rate | 155Mbps |
Interface Case Style | LLP |
No. of Drivers | 4Drivers |
No. of Receivers | 4Receivers |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 70mA |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
Transceiver Type | Differential |
4-channel bus LVDS transceiver | Texas Instruments |
Where can I find additional details, specifications and documents for a DS92LV040ATLQA/NOPB?
Additional datasheets, footprints and schematics for DS92LV040ATLQA/NOPB are listed on our Part Details page. You can also find images and similar parts to DS92LV040ATLQA/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS92LV040ATLQA/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS92LV040ATLQA/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS92LV040ATLQA/NOPB fall under?
The DS92LV040ATLQA/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS92LV040ATLQA/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS92LV040ATLQA/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DS92LV040ATLQA/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS92LV040ATLQA/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DS92LV040ATLQA/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS92LV040ATLQA/NOPB often in real-time on the comparison pages.
What if I can't find stock of DS92LV040ATLQA/NOPB?
You can fill out our help required form which you can use to request a quote for DS92LV040ATLQA/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.