DS92LV010ATM/NOPB . Part Information
Details for DS92LV010ATM/NOPB . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs
Part Downloads


Part Specifications
Device Type | Transceiver |
Peak-to-Peak Jitter Max | - |
Supply Current Max | 25mA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Signaling Rate | 100Mbps |
Signal Input Type | LVDS LVTTL |
Output Level Type | LVDS LVTTL |
ESD HBM | 2kV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Case Style | SOIC |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- Bus LVDS 3.3/5.0V Transceiver DS92LV010A | RS Components
- 1 BIT BUS TRANSCEIVER, SOIC-8; Device Type:Transceiver; Peak-to-Peak Jitter Max:2ns; Supply Current Max:25mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V RoHS Compliant: Yes | Newark Electronics
- LVDS Transceiver 0.36V 8-Pin SOIC N | Avnet America
- Bus LVDS 3.3/5.0-V single transceiver | Texas Instruments
- Jednoduchý přijímač LVDS [Texas Instruments] DS92LV010ATM/NOPB Jednoduchý přijímač LVDS | Distrelec
Viewing Distributors for DS92LV010ATM/NOPB .
Loading...
Loading Results for DS92LV010ATM/NOPB .