Device Type | LVDS Buffer |
---|---|
Peak-to-Peak Jitter Max | - |
Supply Current Max | 50mA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Signaling Rate | 400Mbps |
Signal Input Type | LVCMOS LVTTL |
Output Level Type | BLVDS |
ESD HBM | 2.5kV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Audio IC Case Style | SOIC |
Base Number | 92001 |
Data Rate | 400Mbps |
Operating Temperature Range | -40°C to +85°C |
Propagation Delay | 1.4ns |
Supply Current | 50mA |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
3.3-V B/LVDS-BLVDS buffer | Texas Instruments |
IC: interface | Transfer Multisort Elektronik |
Ic, Receiver | Newark Electronics |
Where can I find additional details, specifications and documents for a DS92001TMA/NOPB .?
Additional datasheets, footprints and schematics for DS92001TMA/NOPB . are listed on our Part Details page. You can also find images and similar parts to DS92001TMA/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS92001TMA/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS92001TMA/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS92001TMA/NOPB . fall under?
The DS92001TMA/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS92001TMA/NOPB . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS92001TMA/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the DS92001TMA/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS92001TMA/NOPB . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DS92001TMA/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS92001TMA/NOPB . often in real-time on the comparison pages.
What if I can't find stock of DS92001TMA/NOPB .?
You can fill out our help required form which you can use to request a quote for DS92001TMA/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.