No distributors results available
View Full Pricing & Stock ComparisonDevice Type | Differential |
---|---|
Peak-to-Peak Jitter Max | - |
Supply Current Max | 78mA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Signaling Rate | 250Mbps |
Signal Input Type | CML LVDS LVPECL M-LVDS |
Output Level Type | M-LVDS |
ESD HBM | 8kV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
No. of Drivers | 4Drivers |
Output Current Max | 32µA |
Propagation Delay | 5.5ns |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a DS91M125TMA?
Additional datasheets, footprints and schematics for DS91M125TMA are listed on our Part Details page. You can also find images and similar parts to DS91M125TMA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS91M125TMA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS91M125TMA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS91M125TMA fall under?
The DS91M125TMA is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS91M125TMA when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS91M125TMA you can contact the distributor directly for product support, shipping queries etc.
Is the DS91M125TMA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS91M125TMA have stock available?
There is no stock from authorised distributors for DS91M125TMA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS91M125TMA often in real-time on the comparison pages.
What if I can't find stock of DS91M125TMA?
You can fill out our help required form which you can use to request a quote for DS91M125TMA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.