Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | LVDS Transceiver |
---|---|
Peak-to-Peak Jitter Max | 4ns |
Supply Current Max | 75mA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | LLP |
No. of Pins | 32Pins |
Signaling Rate | 250Mbps |
Signal Input Type | LVCMOS LVTTL |
Output Level Type | M-LVDS |
ESD HBM | 8kV |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
125-MHz quad M-LVDS transceiver | Texas Instruments |
IC, LVDS RECEIVER | element14 |
125MHz Quad M-LVDS Transceiver WQFN32 | RS |
Ic, Lvds Receiver | Newark Electronics |
Where can I find additional details, specifications and documents for a DS91M040TSQE/NOPB?
Additional datasheets, footprints and schematics for DS91M040TSQE/NOPB are listed on our Part Details page. You can also find images and similar parts to DS91M040TSQE/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS91M040TSQE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS91M040TSQE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS91M040TSQE/NOPB fall under?
The DS91M040TSQE/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS91M040TSQE/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS91M040TSQE/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DS91M040TSQE/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS91M040TSQE/NOPB have stock available?
Authorised distributors including Texas Instruments, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for DS91M040TSQE/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS91M040TSQE/NOPB often in real-time on the comparison pages.
What if I can't find stock of DS91M040TSQE/NOPB?
You can fill out our help required form which you can use to request a quote for DS91M040TSQE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.