DS91D176TMA/NOPB Part Information
Details for DS91D176TMA/NOPB by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs

Buy DS91D176TMA/NOPB Directly from Texas Instruments (12599 in stock) at $1.7250
Part Downloads

Part Specifications
Device Type | LVDS Transceiver |
Peak-to-Peak Jitter Max | 1.3ns |
Supply Current Max | 29.5mA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Signaling Rate | 200Mbps |
Signal Input Type | LVCMOS LVTTL |
Output Level Type | M-LVDS |
ESD HBM | 8kV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- 100-MHz single channel M-LVDS transceivers | Texas Instruments
Viewing Distributors for DS91D176TMA/NOPB
Loading...
Loading Results for DS91D176TMA/NOPB