SERDES Function | Deserialiser |
---|---|
Data Rate | 1.664Gbps |
IC Input Type | LVDS |
IC Output Type | CSI-2 |
Driver Case Style | VQFN |
No. of Pins | 48Pins |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 1.89V |
No. of Inputs | 2 |
No. of Outputs | 4Outputs |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Dual 2 MP FPD-Link III deserializer with CSI-2 outputs for 2MP/60fps cameras & radar | Texas Instruments |
DS90UB954TRGZTQ1, LVDS Deserializer | RS |
Deserialiser, Auto, 1.664Gbps, Vqfn48 | Newark Electronics |
Where can I find additional details, specifications and documents for a DS90UB954TRGZTQ1 .?
Additional datasheets, footprints and schematics for DS90UB954TRGZTQ1 . are listed on our Part Details page. You can also find images and similar parts to DS90UB954TRGZTQ1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS90UB954TRGZTQ1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS90UB954TRGZTQ1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS90UB954TRGZTQ1 . fall under?
The DS90UB954TRGZTQ1 . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS90UB954TRGZTQ1 . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS90UB954TRGZTQ1 . you can contact the distributor directly for product support, shipping queries etc.
Is the DS90UB954TRGZTQ1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS90UB954TRGZTQ1 . have stock available?
Authorised distributors including Texas Instruments, RS, element14 and Newark Electronics have stock available or on a lead time for DS90UB954TRGZTQ1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS90UB954TRGZTQ1 . often in real-time on the comparison pages.
What if I can't find stock of DS90UB954TRGZTQ1 .?
You can fill out our help required form which you can use to request a quote for DS90UB954TRGZTQ1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.