DS90UB927QEVM Part Information
Details for DS90UB927QEVM by Texas Instruments
Education Maker & Hobbyist Electronics>Development Boards & Evaluation Kits>Interface / Communications Development Kits
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 290.0700 |
Stock Information
Details
Part Specifications
Kit Application Type | Interface |
Application Sub Type | FPD-Link III Serializer |
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | DS90UB927Q |
Product Range | - |
Kit Contents | Eval Board DS90UB927Q USB Cable ALP Installation CD |
SVHC | No SVHC (27-Jun-2018) |
Features | Bidirectional Control Channel Interface Supports High Definition 720p Digital Video Format |
Alternative Part Descriptions
- EVAL MOD, FPD-LINK III SERIALIZER; Kit Application Type:Interface; Application Sub Type:FPD-Link III Serializer; Silicon Manufacturer:Texas Instruments; Silicon Core Number:DS90UB927Q; Product Range:-; Kit Contents:Eval Board RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a DS90UB927QEVM?
Additional datasheets, footprints and schematics for DS90UB927QEVM are listed in our Part Details tab. You can also find the DS90UB927QEVM image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS90UB927QEVM in the Pricing & Inventory tab next to part details. You can view DS90UB927QEVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS90UB927QEVM fall under?
The DS90UB927QEVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DS90UB927QEVM when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS90UB927QEVM you can contact the distributor directly for product support, shipping queries etc.
Is the DS90UB927QEVM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for DS90UB927QEVM have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DS90UB927QEVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS90UB927QEVM often in real-time on the comparison pages.
What if I can't find stock of DS90UB927QEVM?
You can fill out our help required form which you can use to request a quote for DS90UB927QEVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.