DS90UB926QSQE/NOPB . Semiconductors - ICs by Texas Instruments

DESERIALISER 85MHZ WQFN-60

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.19

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$6.19
18,003
in stock
Buy Now
Logo for element14
element14
from US$13.25
-
Buy Now

Specifications

SERDES Function Deserialiser
Data Rate 2.975Gbps
IC Input Type LVDS
IC Output Type LVCMOS
Driver Case Style WQFN
No. of Pins 60Pins
Supply Voltage Min 3V
Supply Voltage Max 3.6V
No. of Inputs 1
No. of Outputs 24Outputs
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

5-85 MHz 24-bit Color FPD-Link III Deserializer with Bidirectional Control Channel | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DS90UB926QSQE/NOPB .?

Additional datasheets, footprints and schematics for DS90UB926QSQE/NOPB . are listed on our Part Details page. You can also find images and similar parts to DS90UB926QSQE/NOPB . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DS90UB926QSQE/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS90UB926QSQE/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DS90UB926QSQE/NOPB . fall under?

The DS90UB926QSQE/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to DS90UB926QSQE/NOPB . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DS90UB926QSQE/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the DS90UB926QSQE/NOPB . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DS90UB926QSQE/NOPB . have stock available?

Authorised distributors including Texas Instruments and element14 have stock available or on a lead time for DS90UB926QSQE/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DS90UB926QSQE/NOPB . often in real-time on the comparison pages.

What if I can't find stock of DS90UB926QSQE/NOPB .?

You can fill out our help required form which you can use to request a quote for DS90UB926QSQE/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay