| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Kit Application Type | Interface |
|---|---|
| Application Sub Type | Serdes |
| Silicon Manufacturer | Texas Instruments |
| Silicon Core Number | DS90UB925Q |
| Product Range | - |
| Kit Contents | Eval Board DS90UB925Q CD with ALP Software USB Cable |
| SVHC | No SVHC (27-Jun-2018) |
| Features | Converts Parallel LVCMOS to FPD-link III Serialized Data FPD-link III Deserializers Compatible |
| Evaluation Module, Serdes | Newark Electronics |
Where can I find additional details, specifications and documents for a DS90UB925QSEVB/NOPB?
Additional datasheets, footprints and schematics for DS90UB925QSEVB/NOPB are listed on our Part Details page. You can also find images and similar parts to DS90UB925QSEVB/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS90UB925QSEVB/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS90UB925QSEVB/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS90UB925QSEVB/NOPB fall under?
The DS90UB925QSEVB/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DS90UB925QSEVB/NOPB when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS90UB925QSEVB/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DS90UB925QSEVB/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS90UB925QSEVB/NOPB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DS90UB925QSEVB/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS90UB925QSEVB/NOPB often in real-time on the comparison pages.
What if I can't find stock of DS90UB925QSEVB/NOPB?
You can fill out our help required form which you can use to request a quote for DS90UB925QSEVB/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.