Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SERDES Function | Deserialiser |
---|---|
Data Rate | - |
IC Input Type | LVDS |
IC Output Type | LVCMOS |
Driver Case Style | WQFN |
No. of Pins | 48Pins |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 1.89V |
No. of Inputs | 1 |
No. of Outputs | 12Outputs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
10-MHz to 100-MHz 10/12-bit FPD-Link III deserializer | Texas Instruments |
Deserialiser, 100Mhz, Wqfn-48 | Newark Electronics |
DESERIALISER, 100MHZ, WQFN-48 | element14 |
Where can I find additional details, specifications and documents for a DS90UB914QSQE/NOPB .?
Additional datasheets, footprints and schematics for DS90UB914QSQE/NOPB . are listed on our Part Details page. You can also find images and similar parts to DS90UB914QSQE/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS90UB914QSQE/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS90UB914QSQE/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS90UB914QSQE/NOPB . fall under?
The DS90UB914QSQE/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS90UB914QSQE/NOPB . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS90UB914QSQE/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the DS90UB914QSQE/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS90UB914QSQE/NOPB . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS90UB914QSQE/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS90UB914QSQE/NOPB . often in real-time on the comparison pages.
What if I can't find stock of DS90UB914QSQE/NOPB .?
You can fill out our help required form which you can use to request a quote for DS90UB914QSQE/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.