Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SERDES Function | Serialiser |
---|---|
Data Rate | 1.4Gbps |
IC Input Type | LVCMOS |
IC Output Type | LVDS |
Driver Case Style | WQFN |
No. of Pins | 32Pins |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 1.89V |
No. of Inputs | 12 |
No. of Outputs | 1Outputs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
10-MHz to 100-MHz 10/12-bit FPD-Link III serializer | Texas Instruments |
Where can I find additional details, specifications and documents for a DS90UB913QSQE/NOPB?
Additional datasheets, footprints and schematics for DS90UB913QSQE/NOPB are listed on our Part Details page. You can also find images and similar parts to DS90UB913QSQE/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS90UB913QSQE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS90UB913QSQE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS90UB913QSQE/NOPB fall under?
The DS90UB913QSQE/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS90UB913QSQE/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS90UB913QSQE/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DS90UB913QSQE/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS90UB913QSQE/NOPB have stock available?
Authorised distributors including Texas Instruments and Farnell have stock available or on a lead time for DS90UB913QSQE/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS90UB913QSQE/NOPB often in real-time on the comparison pages.
What if I can't find stock of DS90UB913QSQE/NOPB?
You can fill out our help required form which you can use to request a quote for DS90UB913QSQE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.