Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Clock Distribution |
---|---|
Frequency | 400MHz |
No. of Outputs | 10Outputs |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | TSSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
1 to 10 LVDS data/clock distributor | Texas Instruments |
Lvds Data & Clock Distributor, Tssop-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a DS90LV110TMTC/NOPB?
Additional datasheets, footprints and schematics for DS90LV110TMTC/NOPB are listed on our Part Details page. You can also find images and similar parts to DS90LV110TMTC/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS90LV110TMTC/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS90LV110TMTC/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS90LV110TMTC/NOPB fall under?
The DS90LV110TMTC/NOPB is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to DS90LV110TMTC/NOPB when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS90LV110TMTC/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DS90LV110TMTC/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS90LV110TMTC/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS90LV110TMTC/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS90LV110TMTC/NOPB often in real-time on the comparison pages.
What if I can't find stock of DS90LV110TMTC/NOPB?
You can fill out our help required form which you can use to request a quote for DS90LV110TMTC/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.