DS90LV048ATMX/NOPB Semiconductors - ICs by Texas Instruments

LVDS RECEIVER 400MBPS SOIC-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The DS90LV048A device is a quad CMOS flowthrough differential line receiver designed for applications requiring ultra-low power dissipation and high data rates. The device is designed to support data rates in excess of 400 Mbps (200 MHz) using Low Voltage Differential Signaling (LVDS) technology. The DS90LV048A accepts low voltage (350 mV typical) differential input signals and translates them to 3-V CMOS output levels. The receiver supports a TRI-STATE function that may be used to multiplex outputs. The receiver also supports open, shorted, and terminated (100-Ω) input fail-safe. The receiver output is HIGH for all fail-safe conditions. The DS90LV048A has a flow-through pinout for easy PCB layout. The EN and EN* inputs are ANDed together and control the TRI-STATE outputs. The enables are common to all four receivers. The DS90LV048A and companion LVDS line driver (for example, DS90LV047A) provide a new alternative to highpower PECL/ECL devices for high-speed point-topoint interface applications.

Where to Buy

Prices starting from US$1.04

Distributor Stock
Logo for Farnell
Farnell
from US$2.25
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.04
173,084
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.59
-
Buy Now
Logo for element14
element14
from US$1.75
-
Buy Now

Specifications

Device Type LVDS Differential Line Receiver
Peak-to-Peak Jitter Max -
Supply Current Max 15mA
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Driver Case Style SOIC
No. of Pins 16Pins
Signaling Rate 400Mbps
Signal Input Type LVDS
Output Level Type LVTTL
ESD HBM 10kV
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

400-Mbps LVDS quad high-speed differential receiver | Texas Instruments
Lvds Receiver, 400Mbps, Soic-16 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DS90LV048ATMX/NOPB?

Additional datasheets, footprints and schematics for DS90LV048ATMX/NOPB are listed on our Part Details page. You can also find images and similar parts to DS90LV048ATMX/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DS90LV048ATMX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS90LV048ATMX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DS90LV048ATMX/NOPB fall under?

The DS90LV048ATMX/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to DS90LV048ATMX/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DS90LV048ATMX/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the DS90LV048ATMX/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DS90LV048ATMX/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS90LV048ATMX/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DS90LV048ATMX/NOPB often in real-time on the comparison pages.

What if I can't find stock of DS90LV048ATMX/NOPB?

You can fill out our help required form which you can use to request a quote for DS90LV048ATMX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay