DS90LV047ATM/NOPB Semiconductors - ICs by Texas Instruments

LVDS DIFFERENTIAL LINE DRIVER SOIC16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The DS90LV047A device is a quad CMOS flowthrough differential line driver designed for applications requiring ultra-low power dissipation and high data rates. The device is designed to support data rates in excess of 400 Mbps (200 MHz) using Low Voltage Differential Signaling (LVDS) technology. The DS90LV047A accepts low voltage TTL/CMOS input levels and translates them to low voltage (350 mV) differential output signals. In addition, the driver supports a TRI-STATE function that may be used to disable the output stage, disabling the load current, and thus dropping the device to an ultra low idle power state of 13 mW typical. The DS90LV047A has a flow-through pinout for easy PCB layout. The EN and EN* inputs are ANDed together and control the TRI-STATE outputs. The enables are common to all four drivers. The DS90LV047A and companion line receiver (DS90LV048A) provide a new alternative to high power psuedo-ECL devices for high speed point-to-point interface applications.

Where to Buy

Prices starting from US$1.12

Distributor Stock
Logo for RS
RS
from US$2.03
49
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.12
96,855
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.53
24
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.99
24
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$2.22
17
in stock
Buy Now
Logo for element14
element14
from US$2.79
-
Buy Now

Specifications

Device Type LVDS Differential Line Driver
Peak-to-Peak Jitter Max 1.2ns
Supply Current Max 30mA
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Supply Voltage Min 3V

Alternative Descriptions

400-Mbps LVDS quad high-speed differential driver | Texas Instruments
LVDS quad CMOS line driver,DS90LV047ATM | RS
Lvds Differential Line Driver Soic16 | Newark Electronics
IC: interface | Transfer Multisort Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DS90LV047ATM/NOPB?

Additional datasheets, footprints and schematics for DS90LV047ATM/NOPB are listed on our Part Details page. You can also find images and similar parts to DS90LV047ATM/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DS90LV047ATM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS90LV047ATM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DS90LV047ATM/NOPB fall under?

The DS90LV047ATM/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to DS90LV047ATM/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DS90LV047ATM/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the DS90LV047ATM/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DS90LV047ATM/NOPB have stock available?

Authorised distributors including Texas Instruments, RS, Newark Electronics, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for DS90LV047ATM/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DS90LV047ATM/NOPB often in real-time on the comparison pages.

What if I can't find stock of DS90LV047ATM/NOPB?

You can fill out our help required form which you can use to request a quote for DS90LV047ATM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay