DS90LV032ATMTC Part Information
Details for DS90LV032ATMTC by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.8800 |
Stock Information
Details
Part Features
- 0.1-ns Channel-to-Channel Skew (Typical)
- 0.1-ns Differential Skew (Typical)
- 3.3-V Power Supply Design
- 3.3-ns Maximum Propagation Delay
- >400 Mbps (200 MHz) Switching Rates
- Accepts Small Swing (350 mV Typical) VID
- Available in SOIC and TSSOP Packaging
- Compatible With ANSI/TIA/EIA-644
- Industrial Temperature Operating Range (u201340u00b0C to 85u00b0C)
- Interoperable With Existing 5-V LVDS Networks
- Low Power Design (40 mW at 3.3 V Static)
- Power Down High Impedance on LVDS Inputs
- Supports Open, Short, and Terminated Input Fail- Safe
Part Specifications
Device Type | LVDS Differential Line Receiver |
Peak-to-Peak Jitter Max | - |
Supply Current Max | 15mA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | TSSOP |
No. of Pins | 16Pins |
Signaling Rate | 400Mbps |
Signal Input Type | LVDS |
Output Level Type | CMOS |
ESD HBM | 4.5kV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 90 |
Data Rate | 400Mbps |
IC Generic Number | 90LV032 |
Interface Case Style | TSSOP |
No. of Receivers | 4Receivers |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | -120mA |
Supply Current | 10mA |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
Voltage Vcc | 3.3V |
Alternative Part Descriptions
- NRND, ALTERNATE IS DS90LV032ATMTC/NO ROHS COMPLIANT: YES | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a DS90LV032ATMTC?
Additional datasheets, footprints and schematics for DS90LV032ATMTC are listed in our Part Details tab. You can also find the DS90LV032ATMTC image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS90LV032ATMTC in the Pricing & Inventory tab next to part details. You can view DS90LV032ATMTC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS90LV032ATMTC fall under?
The DS90LV032ATMTC is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS90LV032ATMTC when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS90LV032ATMTC you can contact the distributor directly for product support, shipping queries etc.
Is the DS90LV032ATMTC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for DS90LV032ATMTC have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DS90LV032ATMTC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS90LV032ATMTC often in real-time on the comparison pages.
What if I can't find stock of DS90LV032ATMTC?
You can fill out our help required form which you can use to request a quote for DS90LV032ATMTC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.